1.5kW 68V Unidirectional TVS Diode, SMC, 1.55nF Product overview: SM15T68A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 68V, 1.55nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 68V, 1.55nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T68A can be used for catalog matching and distributor lookup.
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMC
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMC
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Unidirectional 1500W TVS diode,SM15T68A
Unidirectional 1500W TVS diode,SM15T68A
Unidirectional 1500W TVS diode,SM15T68A
TVS DIODE 58.1VWM 121VC SMC
TRANSIENT VOLTAGE SUPPRESSOR, TVS, TRANSIL SM15T SERIES, UNIDIRECTIONAL, 58.1 V, SMD, 2, 64.6 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 58.1 V, SMD, 2, 64.6 V RoHS Compliant: Yes
DIODE, TVS, 68V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Unidirectio
TVS DIODE 58.1VWM 121VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T68A | 497-7874-1-ND | 4864870 | 4864870P | SM15T68A | 24682434 | 45Y7744 | SM15T68A |
| Product Name | 68V 1.55nF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Diode | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 58.1 V, Smd, 2, 64.6 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | Smc | SMC | DO-214AB, SMC | SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |