26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 16volts 5uA 57.7 Amps Bi-Dir
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 16V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, SMC, BEP MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Diodes |
| Product Number | SMCJ16CABDKR-ND | SMCJ16CA | 32097295 | 67R0245 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Diode | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | ||
| Peak Pulse Power | 1500 watts | |||
| VC | 26 volts |