SB5100 - Rectifier Diode, Schottky, 5A, 100V, DO-201AD
SB5100 - Rectifier Diode, Schottky, 5A, 100V, DO-201AD
Diode Schottky 100V 5A Through Hole DO-201AD
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084141-SB5100
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-201AD Axial
Manufacturer Device Package: DO-201AD
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A
Current - Reverse Leakage @ Vr: 500µA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 380pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management
100V 5A Schottky Rectifier, DO-201AD, Through Hole Product overview: SB5100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5100 can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 100 V, 5 A, SINGLE, DO-201AD, 2 PINS, 850 MV. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 100V 5A DO201AD
SCHOTTKY RECTIFIER, 5A, 100V, DO-201AD; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single
RECTIFIER, SCHOTTKY, 5A, 100V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single
Schottky Diodes & Rectifiers 5a 100V Rectifier Schottky Barrier
DIODE SCHOTTKY 100V 5A DO201AD
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | General Purpose Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SB5100 | SB5100FSTR-ND | 084141-SB5100 | 280-SB5100 | 16121710 | SB5100 | 58K2175 | 29X6852 | SB5100 | SB5100 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Schottky Through-Hole 100V 5A Diode and Rectifier | Diode | Single Diodes | Schottky Rectifier, 5A, 100V, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Schottky, 5A, 100V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DO-201; DO-201AD | Tape and Reel | DO-201; DO-201AD, Axial | DO-201; DO-201AD | DO-201; DO-201AD | DO-201; DO-201AD | DO-201 | |||
| Life Cycle Stage | Active | Removed | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -50 C (-58 F) | |||||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts |