DIODE SCHOTT 100V 100A POWIRTAB Product overview: VS-100BGQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-100BGQ100 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 938749-VS-100BGQ100
Features: Diode Schottky 100 V 100A Chassis Mount PowIRtab™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: PowerTab™, PowIRtab™
Package: Bulk
Mounting: Chassis Mount
Family Name: 100BGQ100
Categories: Discrete Semiconductor Products
Case / Package: PowIRtab™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-100BGQ100GI, Q4381567, VS-100BGQ100-ND, 100BGQ100, 100BGQ100-ND
Diode Schottky 100V 100A Chassis Mount PowIRtab™
SCOTTY RECTIFIER, 100A, 100V, POWER TAB; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):100A; DIODE CONFIGURATION:SINGLE
VISHAY Semiconductors VS-100BGQ100
DIODE SCHOTT 100V 100A POWIRTAB
Schottky Diodes & Rectifiers 100 Amp 100 Volt 6300 Amp IFSM
SCOTTY RECTIFIER, 100A, 100V, POWER TAB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:100A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 100A, 100V, POWERTAB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):100A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-100BGQ100 | 938749-VS-100BGQ100 | VS-100BGQ100GI-ND | 111525168 | VS-100BGQ100 | VS-100BGQ100 | 75C8905 | 06AC6551 |
| Product Name | 100V 100A Diode and Rectifier | Diodes, Rectifiers - Single - VS-100BGQ100 | Single Diodes | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Scotty Rectifier, 100A, 100V, Power Tab; Repetitive Peak Reverse Voltage Vishay | Schottky Rectifier, 100A, 100V, Powertab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Package | Bulk | PowIRtab™ | Power Tab | PowerTab | PowerTab | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Life Cycle Stage | Last Shipments |