Ametherm, Inc. Thermistor/Current Limiter SL15 4R008

Description
NTC THERMISTOR, PRODUCT RANGE:SL15 SERIES, DISC SIZE:15MM, ZERO POWER RESISTANCE AT 25°C:4OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:40J, MAXIMUM STEADY STATE CURRENT AT 25°C:8A, DISSIPATION CONSTANT:22MW/°C, NO. OF PINS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
NTC THERMISTOR, PRODUCT RANGE:SL15 SERIES, DISC SIZE:15MM, ZERO POWER RESISTANCE AT 25°C:4OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:40J, MAXIMUM STEADY STATE CURRENT AT 25°C:8A, DISSIPATION CONSTANT:22MW/°C, NO. OF PINS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermistor/Current Limiter - 17771406 - Radwell International
Willingboro, NJ, United States
Thermistor/Current Limiter
17771406
Thermistor/Current Limiter 17771406
NTC THERMISTOR, PRODUCT RANGE:SL15 SERIES, DISC SIZE:15MM, ZERO POWER RESISTANCE AT 25°C:4OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:40J, MAXIMUM STEADY STATE CURRENT AT 25°C:8A, DISSIPATION CONSTANT:22MW/°C, NO. OF PINS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NTC THERMISTOR, PRODUCT RANGE:SL15 SERIES, DISC SIZE:15MM, ZERO POWER RESISTANCE AT 25°C:4OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:40J, MAXIMUM STEADY STATE CURRENT AT 25°C:8A, DISSIPATION CONSTANT:22MW/°C, NO. OF PINS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Limiting Diodes
Product Number 17771406
Product Name Thermistor/Current Limiter
Unlock Full Specs
to access all available technical data