Manufacturer: Vishay
Win Source Part Number: 1097688-SMBG6.5A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-215AA (SMBG)
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 53.6A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
600W TVS Diode, Unidirectional, 6.5V, DO-215AA, SMD Product overview: SMBG6.5A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG6.5A-E3/52 can be used for catalog matching and distributor lookup.
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 6.5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AA SMB, KK MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 6.5VWM 11.2VC DO215AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097688-SMBG6.5A-E3/52 | 144-SMBG6.5A-E3/52 | SMBG6.5A-E3/52GITR-ND | 48969454 | SMBG6.5A-E3/52 |
| Product Name | TVS - TVS - Diodes - SMBG6.5A-E3/52 | SMD 600W 6.5V TVS Protection Diode | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-215AA (SMBG) | Tape and Reel | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | |
| VWM | 6.5 volts | ||||
| IPPM | 53.6 amps | ||||
| VC | 11.2 volts | 11.2 volts | 11.2 volts | ||
| VBR | 7.22 volts | 7.22 volts | 7.22 volts |