Manufacturer: Micro Commercial Co
Win Source Part Number: 1247409-SDB103-TP
Manufacturer Homepage: www.mccsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1PHASE 200V 1A SDB-1 Product overview: SDB103-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SDB103-TP can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Surface Mount SDB-1
Bridge Rectifier Single Phase Standard 200V Surface Mount SDB-1
Bridge Rectifier Single Phase Standard 200V Surface Mount SDB-1
BRIDGE RECT 1PHASE 200V 1A SDB-1
BRIDGE RECTIFIER, SINGLE PHASE, SMD/SMT, 1 A, 200V, LENGTH: 8.51 MM, WIDTH: 6.5 MM, HEIGHT: 3.3 MM, SERIES: SDB103, 4-PIN SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 1A,GPPBRIDGERECTIFIE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1247409-SDB103-TP | 299-SDB103-TP | SDB103-TPMSDKR-ND | SDB103-TP | 227412100 | SDB103-TP |
| Product Name | Bridge Rectifiers - SDB103-TP | 200V 1A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers |
| Package | Tape & Reel (TR) | 4-SMD, Gull Wing | SDB-1-4 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |