Win Source Part Number: 1132239-SL15 25003
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: SL15
Package: Bulk
Standard Package: 500
Tolerance: ±20%
Lead Spacing: 0.307" (7.80mm)
Diameter: 0.630" (16.00mm)
R @ 25°C: 25 Ohms
Current - Steady State Max: 3 A
R @ Current: 300 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Other Names: 570-1426
Approval Agency: CSA
THERMISTOR, ICL NTC, 25 OHM, -20% TO +20%, RADIAL LEADED, 15 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Current Limiting Diodes | Current Limiting Diodes |
| Product Number | 1132239-SL15 25003 | 17728756 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Thermistor/Current Limiter |