Diode Standard 2000V 2A Surface Mount MELF DO-213AB
DIODE STANDARD 2000V 2A DO213AB
DIODE GEN PURP 2000V 2A MELF
DIODE GP 2KV 2A MELF DO-213AB Product overview: SA265 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA265 can be used for catalog matching and distributor lookup.
DIODE, FAST RECOVERY RECTIFIER, 2000V, 2A, 175C, SMD, DO-213AB. FREE 2 YEAR RADWELL WARRANTY
DIODE GP 2KV 2A MELF DO-213AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 4878-SA265TR-ND | 280-SA265 | 51553538 | SA265 |
| Product Name | Single Diodes | 2KV 2A Diode and Rectifier | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 175 C (-58 to 347 F) | -50 C (-58 F) |