Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
DIODE 30 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V60100C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V60100C-E3/4W can be used for catalog matching and distributor lookup.
Diode Schottky 100V 60A
Diode Schottky 100V 60A
Diode Schottky 100V 60A
Manufacturer: Vishay
Win Source Part Number: 036216-V60100C-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 790mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 100V 30A TO220-3
DIODE ARRAY SCHOTTKY 100V TO220
DIODE, SCHOTTKY, 60A, 100V, TO-220AB-3; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):60A;. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 60 Amp 100 Volt Dual TrenchMOS
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | General Purpose Diodes | Schottky Diodes |
| Product Number | V60100C-E3/4WGI-ND | 280-V60100C-E3/4W | 8184351 | 8184351P | 036216-V60100C-E3/4W | V60100C-E3/4W | V60100C-E3/4W | 39142899 | V60100C-E3/4W |
| Product Name | Diode Arrays | 30 A 100 V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - V60100C-E3/4W | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | Common Catode | ||||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; To-220ab | TO-220; TO-220 | TO-220; TO-220AB | TO-220 | TO-220; TO-220-3 | TO-220-3 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| IO | 30 amps |