Vishay Precision Group SMD 12A 100V TO-252 Diode and Rectifier VS-12CWQ10FNTR-M3

Description
12A 100V Rectifier Diode, TO-252, Surface Mount Product overview: VS-12CWQ10FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 100V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 12A, 100V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ10FNTR-M 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12A 100V Rectifier Diode, TO-252, Surface Mount Product overview: VS-12CWQ10FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 100V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 12A, 100V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ10FNTR-M 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12A 100V TO-252 Diode and Rectifier - 280-VS-12CWQ10FNTR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12A 100V TO-252 Diode and Rectifier
280-VS-12CWQ10FNTR-M3
SMD 12A 100V TO-252 Diode and Rectifier 280-VS-12CWQ10FNTR-M3
12A 100V Rectifier Diode, TO-252, Surface Mount Product overview: VS-12CWQ10FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 100V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 12A, 100V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ10FNTR-M 3 can be used for catalog matching and distributor lookup.

12A 100V Rectifier Diode, TO-252, Surface Mount Product overview: VS-12CWQ10FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 100V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 12A, 100V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ10FNTR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-12CWQ10FNTR-M3 - 1279797-VS-12CWQ10FNTR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-12CWQ10FNTR-M3
1279797-VS-12CWQ10FNTR-M3
Diodes, Rectifiers - Arrays - VS-12CWQ10FNTR-M3 1279797-VS-12CWQ10FNTR-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279797-VS-12CWQ10FN TR-M3 Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 12A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): VS-12CWQ10FNTRLHM3; VS-12CWQ10FNTRHM3; VS-12CWQ10FNTRRHM3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279797-VS-12CWQ10FNTR-M3
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 12A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): VS-12CWQ10FNTRLHM3; VS-12CWQ10FNTRHM3; VS-12CWQ10FNTRRHM3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - VS-12CWQ10FNTR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - VS-12CWQ10FNTR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - VS-12CWQ10FNTR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Bridge Rectifier - 88705260 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
88705260
Bridge Rectifier 88705260
SCHOTTKY RECTIFIER, 100V, 12 AMP, TO-252AA, MOUNTING STYLE: SMD/SMT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER, 100V, 12 AMP, TO-252AA, MOUNTING STYLE: SMD/SMT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode Arrays VS-12CWQ10FNTR-M3
DIODE ARRAY SCHOTTKY 100V DPAK

DIODE ARRAY SCHOTTKY 100V DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12CWQ10FNTR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12CWQ10FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-12CWQ10FNTR-M3
DIODE ARRAY SCHOTT 100V 6A DPAK

DIODE ARRAY SCHOTT 100V 6A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 280-VS-12CWQ10FNTR-M3 1279797-VS-12CWQ10FNTR-M3 VS-12CWQ10FNTR-M3TR-ND 88705260 VS-12CWQ10FNTR-M3 VS-12CWQ10FNTR-M3
Product Name SMD 12A 100V TO-252 Diode and Rectifier Diodes, Rectifiers - Arrays - VS-12CWQ10FNTR-M3 Diode Arrays Bridge Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS
IO 6 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data