Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134477-RURG3060CC
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
30A 600V Ultrafast Dual Common Cathode Rectifier Diode TO-247 Product overview: RURG3060CC from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RURG3060CC can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 600V 30A TO247-3
FAST / ULTRAFAST POWER DIODE, DUAL COMMON CATHODE, 600 V, 30 A, 1.5 V, 55 NS, 325 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | General Purpose Diodes |
| Product Number | 134477-RURG3060CC | 286-RURG3060CC | RURG3060CC | RURG3060CC | 16121454 |
| Product Name | Diodes, Rectifiers - Arrays - RURG3060CC | Dual 30A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Removed | |||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.2500 mA | 0.2500 mA |