Radwell International Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC), CHOKE, 0.051MH, 500MA, 30%, 100KHZ, RATED CURRENT:500MA, INDUCTANCE:51H, PRODUCT RANGE:B82790S0 SERIES, IMPEDANCE:-, COMMON MODE FILTER CASE:7.1MM X 6MM X 4.9MM, AUTOMOTIVE QUALIFICATION STANDARD:AEC-Q200, CORE MATERIAL:FERRITE ROHS COMPLIANT:. FREE 2... | |
| (PRICE/TC), ICL NTC THERMISTOR, 25R; PRODUCT RANGE:B57238S0 SERIES; DISC SIZE:16MM; ZERO POWER RESISTANCE AT 25C:25OHM; APPROVALS:CQC, IEC, UL, VDE; MAXIMUM ENERGY RATING AT 25C:-; MAXIMUM STEADY STATE CURRENT AT 25C:3.4A; | |
| (PRICE/TC), ICL NTC THERMISTOR, 33OHM, 3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), ICL NTC THERMISTOR, 5OHM, 9.5A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), PTC THERMISTOR, 50 OHM, 265V, TH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), PTC THERMISTOR, AEC-Q200, 80 V, 16 OHM, 80 V ROHS COMPLIANT: YES, 4032 (10080 METRIC). FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), THERMISTOR, 10R, 20%, NTC, RAD; PRODUCT RANGE:B57211P0 SERIES; DISC SIZE:13MM; ZERO POWER RESISTANCE AT 25°C:10OHM; APPROVALS:UL; MAXIMUM ENERGY RATING AT 25°C:-; MAXIMUM STEADY STATE CURRENT AT 25°C:4A; SVHC:NO SVHC... | |
| . FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE II), BULLET PROBE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE II), DUCT, 8", GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE II), OUTSIDE AIR, NEMA 4X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE II), ROOM (R2). FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE III), COPPER AVERAGING, 12', PLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE III), DUCT, 4", PLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE III), DUCT, 8", GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE III), FLEXIBLE CABLE AVERAGING, 8', PLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10,000 OHM THERMISTOR (TYPE III), STRAP ON, PLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 20,000 OHM THERMISTOR, DUCT, 4", GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 20,000 OHM THERMISTOR, DUCT, 8", GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 2A 100V HIGH EFFICIENCY AXIAL POWER RECTIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| 36" WIDE X 50" LONG X 20 MIL THICK BIB APRON PVC, GREEN, RESISTS CHEMICALS. FREE 2 YEAR RADWELL WARRANTY | |
| 3M, 98-0400-5514-1, 98040055141, FIRE BARRIER, 4IN SQUARE, QUICK PASS DEVICE . FREE 2 YEAR RADWELL WARRANTY | |
| 4HP 230V POWER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| AVALANCHE DIODE, 3.5 A, 600 V, 1.35 V @ 5 A, SOD-64, AXIAL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| AVALANCHE DIODE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 200V; FORWARD CURRENT IF(AV) :4A; DIODE CONFIGURATION: SINGLE; FORWARD VOLTAGE VF MAX: 1.1V; REVERSE RECOVERY TIME TRR MAX: 35NS; FORWARD SURGE CURRENT IFSM... | |
| AVERAGING TEMPERATURE SENSOR, 10K TYPE III (WHITE/YELLOW), RIGID AVERAGING, 18 SENSOR, GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| AVERAGING TEMPERATURE SENSOR, 10K TYPE III THERMISTOR, COPPER AVERAGING, 12 IN PROBE, GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| AVERAGING TEMPERATURE SENSOR, 10K TYPE III THERMISTOR, FLEXIBLE CABLE AVERAGING, 24 IN PROBE, GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| BRAKE RECTIFIER, 1.5 AMP, 24 V DC, 150-500 V AC, (8264635). FREE 2 YEAR RADWELL WARRANTY | |
| BRAKE RECTIFIER, 1.5 AMP, 24 VDC, 150-500 VAC, 8281602. FREE 2 YEAR RADWELL WARRANTY | |
| BRAKE RECTIFIER, TYPE BGE 1.5, ONE-WAY, ELECTRONIC SWITCHING, 1.5 AMP, 150-500 VAC, (825 385 4). FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE DIODE, 4 AMP RECTIFIED FORWARD CURRENT (WITH HEATSINK), 600V MAX REVERSE VOLTAGE, RECTIFIER, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE DIODE, TRANSISTOR, 25 AMP, 3 BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER 1PHASE 40V 2A 4-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE 10AMP 4ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 0.8A, 600V V(RRM), SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 0.8A, 900V V(RRM), SILICON, WOG-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 0.9A, 600V V(RRM), SILICON, 4 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 1.5A, 1000V V(RRM), SILICON, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 100V V(RRM), SILICON, DIP-4 . FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 100V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 400V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 600V V(RRM), SILICON, 4-PIM SMD. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 3.1A, 1000V, SILICON, THIN SIP. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 1 PHASE, 3.5A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 100A, 1600V V(RRM). FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 208A, 1600V V(RRM). FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 215A, 1600V V(RRM). FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 3 PHASE, 4.6A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, SINGLE, 400 V, 35 A, 1.2 V, GBPC, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER MODULE, 25AMP, 1600V, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER SINGLE PHASE STANDARD 400V THROUGH HOLE DFM 900MA. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 0.75 AMP, 6-POLE, 460 VAC, HALF WAVE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 1-PH, 800V, 20A, SIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 1.5 AMP, 150-500 VAC, 1 WAY, W/ ELECTRONIC SWITCH, IP20, (8257221). FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 1000 VOLTS, 3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 150 AMP, 800 V, SIP. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 3PHASE, 30AMP,1600V. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, 600V, 120A, THROUGH HOLE, 5S . FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, DISCRETE SEMICONDUCTOR MODULES, 1600V, 30A, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, FULLY ISOLATED MOLDING, SWITCHING POWER SUPPLY, RECTIFIED FORWARD CURRENT 50HZ, PULSE MEASUREMENT, NON-REPETITIVE 1 CYCLE PEAK VALUE.. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SEMICONDUCTOR, 5 TERMINALS, 2 MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, 600 VAC, STANDARD, SURFACE MOUNT, 4-SDIP, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, STANDARD, 200V, THROUGH HOLE A CASE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER, SINGLE PHASE, STANDARD, 400 VAC, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER,3-PHASE HALF-WAVE,CC,1.4KV V(RRM),MODULE-Q. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIERS, 4 A, 600V, 4 PIN THRU HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIERS. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFR, 800V 10A SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFR, SINGLE PHASE BRIDGE, 800 V PEAK REVERSE, 1.05 V FORWARD, 350 A MAX. SURGE, 10 UA REVERSE, SOLDER PIN TERMINATION, THROUGH HOLE MOUNT, 5S PACKAGE. FREE 2 YEAR... | |
| BRIDGE RECTIFR. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE, 3PHASE, DB, 1600V,. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE, 3PHASE, DB, 800V, 2. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, 2 SPDT RELAY OUTPUT, 4-BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLED RECTIFIER, SILICON, TO-48 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT LIMITER, 11 AMP, 230 VAC, 2.5 OHM, 21 X 7 MM, 7.5 MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE ARRAY, RECTIFIER, 1 PAIR, COMMON CATHODE, 200V, 34A, 50NS, TO-247-3. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE BRIDGE RECTIFIER, 400~1600 VRRM, 20~200 AMPS OUTPUT, 1600V, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE MODULE, DSEI2 SERIES, EPITAXIAL DIODE (FRED), 1.2 KV, 52 A, 2.15 V, DUAL ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE POWER MODULE, 110AMP, 1600V, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE POWER MODULE, BRIDGE TYPE, 75 AMP, 3 PHASE, 800 V. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE RECTIFIER SOLDER/SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE RECTIFIER, STANDARD, 600V, 8A, THROUGH HOLE, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE SCHOTTKY 600V 6A TO220-2. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE SCR NON-ISOLATED STUD 10AMP 25-600V. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE SMALL. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE SUPER FAST RECOVERY 200V 1A AX07. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 15AMP, 200V, HIGH SPEED, FAST RECOVERY. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 20V, 6.6A, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 2A, 600V, SOD-57, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):2A; (EACH, NOT FULL REEL). FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 30V, 5A, SCHOTTKY, SINGLE, SMC, DO-214AB. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 600V, 750MA, DO-15. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 6A 200V SILICON RECTIFIER, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, AVALANCHE, 1.5A, 400V, DO-214AC. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, AVALANCHE, 200V, 2 AMP, THROUGH HOLE, SOD-57. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, AVALANCHE, 3A, 200V, SOD-64. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, BIPOLAR (BJT) TRANSISTOR ,NPN, 80V 1A, 150MHZ, 1W, SURFACE MOUNT SOT-89. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, BRIDGE RECTIFIER, SINGLE PHASE, 1.1V FORWARD, 1.5A FORWARD, 100V REVERSE, 5UA REVERSE, 3.1W, 4-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, FAST, 15A, ISOPLUS247, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):15A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:4.04V, REVERSE RECOVERY TIME TRR MAX:20NS, FORWARD SURGE CURRENT IFSM MAX:110A ROHS... | |
| DIODE, FAST, 15A, TO-220AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):15A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:1.35V, REVERSE RECOVERY TIME TRR MAX:35NS, FORWARD SURGE CURRENT IFSM MAX:110A ROHS... | |
| DIODE, FAST, 1A, 1KV, DO-204AC-2; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):1A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.5V; REVERSE RECOVERY TIME TRR MAX:75NS; FORWARD SURGE CURRENT IFSM MAX:30A... | |
| DIODE, FAST, 2X30A, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):30A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:1.6V, REVERSE RECOVERY TIME TRR MAX:35NS, FORWARD SURGE CURRENT IFSM MAX:300A ROHS... | |
| DIODE, FAST, TO-247AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:400V, FORWARD CURRENT IF(AV):60A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:1.22V, REVERSE RECOVERY TIME TRR MAX:45NS, FORWARD SURGE CURRENT IFSM MAX:600A ROHS COMPLIANT:... | |
| DIODE, GENERAL PURPOSE, POWER, SWITCHING, HIPERFRED, TO-263-3, 400V, 65W. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, GENERAL PURPOSE, SWITCHING, FAST RECOVERY DIODE, 600V, 800MA, SMA, DO-214AC . FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, PHOTO, 900NM, 65¦; NO. OF PINS:2PINS; DIODE CASE STYLE:DIP; WAVELENGTH OF PEAK SENSITIVITY:900NM; ANGLE OF HALF SENSITIVITY ¦:65¦; DARK CURRENT:2000PA; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:100¦C; MSL:- ROHS COMPLIANT:... | |
| DIODE, POWER, SWITCHING 1 AMPS 1600V. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RADIAL, 1800V, 2.3 AMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER, 600V, 30A, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER, DUEL, POWERMOD, 45 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER, FAST RECOVERY, SINGLE, 400V REVERSE, 100UA REVERSE, 1.6V FORWARD, 12.7A FORWARD, 4US, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER, SINGLE CONFIGURATION, 1.8KV REPETITIVE PEAK REVERSE, 40 AMP AVERAGE FORWARD CURRENT, 400 AMP FORWARD SURGE CURRENT, 300NS REVERSE RECOVERY TIME, THROUGH HOLE MOUNTED, 2 PIN. FREE 2 YEAR... | |
| DIODE, RECTIFIER, SINGLE PHASE BRIDGE, 600V REVERSE, 10UA REVERSE, 1.05V FORWARD, 80A, 20X3.5X11MM, GBL-4. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY BARRIER, DUAL CATHODE, COMMON ANODE, 580MV FORWARD, 25A FORWARD, 60V REVERSE, 10MA REVERSE, ITO-3P. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY DIODE, 3A, 40V, SINGLE, SMD, SMC (DO-214AB). FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY, 2X10A, 150V, REPETITIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY, 40V, 1A, DO-214AC, SMA, -65°C ~ 150°C. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY, 40V, 1A, SMB. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY, FAST RECOVERY, 3 AMP, 40 V, DO-214AC-2. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY, THROUGH HOLE MOUNTING, 16 A FORWARD CURRENT, 230 A FORWARD SURGE CURRENT, 5 MA REVERSE CURRENT, 100 V REVERSE VOLTAGE, 640 MV FORWARD VOLTAGE, 105 W POWER DISSIPATION. | |
| DIODE, SMC DO-214AB, 3A, 20V, L 7.11 MM, H 2.42 MM, W 6.22 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, STANDARD, 2X56A, 1200V, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):56A, FORWARD VOLTAGE VF MAX:1.2V, DIODE MODULE CONFIGURATION:DUAL ISOLATED, PRODUCT RANGE:-, NO. OF PHASES:SINGLE PHASE ROHS COMPLIANT: YES. FREE... | |
| DIODE, STANDARD, 30A, 800V, TO220AB, REPETITIVE REVERSE VOLTAGE VRRM MAX:800V, FORWARD CURRENT IF(AV):30A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:1.5V, REVERSE RECOVERY TIME TRR MAX:-, FORWARD SURGE CURRENT IFSM MAX:300A... | |
| DIODE, STANDARD, 48A, 1200V, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):48A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:410MV, REVERSE RECOVERY TIME TRR MAX:-, FORWARD SURGE CURRENT IFSM MAX:475A ROHS... | |
| DIODE, STANDARD, 600V, 3A, SURFACE MOUNT, 5A @ 600V, DO-214AB, SMC. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, STANDARD, 600V, 9.5 AMP, 1.6V @ 9.5 AMP, 4US, TO-220, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, STANDARD, 9.5 A, 400V, TO-220, REPETITIVE REVERSE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SURFACE MOUNT, PACKAGE SMC-2, 20V, 3A, L 7.11 MM, W 6.2 MM, H 2.5 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, THORUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, TVS, 100V, 5KW, R6; PRODUCT RANGE:TRANSIL BZW50 SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:100V; CLAMPING VOLTAGE VC MAX:179V; DIODE CASE STYLE:AXIAL LEADED; NO. OF PINS:2PINS; POWER DISSIPATION PD:6.5WROHS... | |
| DIODE, TVS, ZENER, UNIDIRECTIONAL, 64.3V, 62A, 600W, DO-15. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ULTRAFAST, 3.5A; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):3.5A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.1V; REVERSE RECOVERY TIME TRR MAX:30NS; FORWARD SURGE CURRENT IFSM MAX:90A ROHS COMPLIANT:... | |
| DIODE, ZENER, 2.4V, 300MW, SMD, SOD523. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ZENER, 24V, 1.0W, POWERDI 123; ZENER VOLTAGE VZ TYP:24V; POWER DISSIPATION PD:1W; OPERATING TEMPERATURE RANGE:-55 C TO +150 C; DIODE CASE STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ZENER, 33.3 V, 7.4 A, 400 W, THROUGH HOLE, DO-15. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ZENER, SINGLE, 120V, 5%, 1.3W, 2-PIN, SOD-57. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODES - GENERAL PURPOSE, POWER, SWITCHING 120V 400MA. FREE 2 YEAR RADWELL WARRANTY | |
| DIODES INC Semiconductors B560C-13-F | |
| DIODES, SCHOTTKY, RECTIFIERS, VRM=40, IFSM=70. FREE 2 YEAR RADWELL WARRANTY | |
| DIOTEC Semiconductors DBI25-16A | |
| DISCONTINUED BY MANUFACTURER 12/30/2020, DIODE MODULE, 88 AMP, 60 VAC/DC, 70 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFER, 800 VAC, 6 AMP, 5-SIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1 AMP, 100V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.5A, 200V, SILICON, SDIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.6A, 400V V(RRM), SILICON, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 10A, 600V V(RRM), SILICON, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 400V V(RRM), SILICON, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 400V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 50V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2.7A, 160V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2.7A, 600V V(RRM), SILICON,SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2.9A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 100V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 3A, 800V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 80V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 30A, 800V V(RRM), 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, MODULE, 20A, 800V V(RRM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SILICON, 5000MA, 80V, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, THREE-PHASE, 25A, 280 VRMS, 400 VRRM, IFRM 100A, IFSM 350 A, IFSM 385A, I2T 630 A2S, 28.5X28.5X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, VRRM 600V, VRMS 420V, 1 PHASE, FULL WAVE, 15 AMP, 30.3 X 20.3 X 4.8MM, SIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIERS, VRM=600 IFSM=170, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFR, 1AMP, 400 VOLT, 600VRRM, 420VRMS, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE ARRAY, 16-DIP, 8 INDEPENDANT DIODES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE BRIDGE, ECONOBRIDGE SERIES, STANDARD, 100 AMP, 1600 V, THREE PHASE, 17 PIN PC MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE LINK SURGE SUPPRESSOR 12-250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE MODULE, 1AMP, 1000V, 6/220VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE POWER MODULE, DD SERIES, 70AMP, 1600V, PANEL/CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE SUPPRESSOR, 1AMP, 24VDC-230VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, 2.2KV, 30A, HIGH VOLTAGE RECTIFIER, STANDARD RECOVERY >500NS, > 200MA (IO), THROUGH HOLE, I4-PAC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, 600V, TO-220-2, SILICON, 16.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, AVALANCHE, 1.2KV, 49A, STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, FAST RECOVERY, TO3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, HALL EFFECT SENSOR, -8MT MIN, 8MT MAX, 300-400MV, BIPOLAR, PLASTIC/EPOXY, RECTANGULAR, 3 PIN, THROUGH HOLE MOUNT, ROHS, SIP-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, HIGH EFFECIENCY, FAST RECOVERY, 7.3 AMP, 200 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, RECTIFIER DIODE, AVALANCHE, 1 PHASE, 2 ELEMENT, 15A, 200V V(RRM), SILICON, PLASTIC PACKAGE-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, RECTIFIER, 1200V, 25A, STUD AN, DO4; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):25A; FORWARD VOLTAGE VF MAX:1.36V; DIODE MODULE CONFIGURATION:SINGLE ; PRODUCT RANGE:- ROHS COMPLIANT:... | |
| DISCONTINUED BY MANUFACTURER, DIODE, RECTIFIERS, THROUGH HOLE, PACKAGE- TO-220FP-3, 400V, 5 A, WIDTH: 4.6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, RESISTOR, PLUGGABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, SOFT-RECOVERY, 1.5A, 800V, SMT/MELF PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, SWITCHING TYPE, 85 V REVERSE, 720 MV FORWARD, 450 MA FORWARD, 500 NA REVERSE, 6 A MAX. SURGE, 4 NS RECOVERY TIME, 3 PF MAX. CAPACITANCE,... | |
| DISCONTINUED BY MANUFACTURER, DIODE, ULTRA-FAST, LOW-CAPACITANCE, 10 PIN CAN, TO-5 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FREDFET, 500V, 0.10_OHM, SOT-227. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE IC 4 CHANNEL 14-DIP, 0.8-2V, 48MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, DIODE ARRAY, 12 LEAD METAL CAN, ULTRA FAST. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTRINSIC SAFETY BARRIER, INTRINSPAK, SERIES 9004, SINGLE CHANNEL, POSITIVE POTENTIAL, ELECTRONIC CURRENT LIMITATION, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED, 24V, 15MA, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR BRAKE RECTIFIER, 42-150 V AC, 24 V DC, 3 AMP, DIN RAIL MOUNT, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLATE BUTTON, THERMISTOR, TYPE 2, 10 KOHM, UNIVERSAL MOUNTING, STAINLESS STEEL, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE DISC, 1600V, 18500.0AMP, CERAMIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 ELEMENT, 6 AMPS, 400 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1000V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 15A, 1000V V(RRM), SILICON, TO-218AD 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2.5A, 200V V(RRM), SILICON, DO-204. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 600V V(RRM), SILICON, DO-204AP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 200V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 50V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 4A, 200V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 4A, 400V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 200V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, ITO-3P, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 4A, 200V, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 9A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1.8 KV, 255 AMP, STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 10 ELEMENT, 0.025A, 50V V(RRM), SILICON, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 3A, 100V, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 60 AMP, 4-PINS, FAST RECOVERY, CHASSIS MOUNT, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 60A, 1600V V(RRM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AVALANCHE, 1 PHASE, 2 ELEMENT, 15A, 600V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, PRESSPAK, 53 MM DIAMETER, REPETITIVE PEAK REVERSE VOLTAGE @ -40 DEG C: 3600 V, REPETITIVE PEAK REVERSE VOLTAGE @ 200 DEG C: 3000 V, 1500... | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1.9A, 40V V(RRM), SILICON, SMD 3.5X7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 60V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 40V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 45V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, STUD MOUNT, 1.8 KV REVERSE VOLTAGE, 255 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, WHITE, 250 VDC, (1N3291). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE,THYRISTOR, 800V, TO-65; SCR MODULE TYPE SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER MODULE, IGBT BRIDGE RECTIFIER, 75A, 800V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER SEMICONDUCTOR, SILICON CONTROLLED, 1/4"-28 X 3/8" TOP STUD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER STACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER UNIT, DC 1, 3HAB8101-2/04B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, 1880 A , 2200 V, THYR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, LOW LOSS DIODE, FAST RECOVERY, ITO-3P PKG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, LOW NOISE, TRR50NS, FULLY ISOLATED MOLDING, SUPER FAST RECOVERY, 400 V, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, SCR TRIGGER DEVICE TYPE, 1 MA, 0.8 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, SCREW MOUNT, 200 V REVERSE VOLTAGE, 2.6 A FORWARD CURRENT, 980 MV FORWARD VOLTAGE, 50 A MAX. SURGE CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER, SILICON CONTROLLED, 200VRRM, 3 PIN, REVERSE BLOCKING TRIODE THYRISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REMOTE PROBE, TYPE II THERMISTOR, NEMA 4X, CLASS 2, OUTPUT / 10 K OHM AT 77 DEGREES F, W/ 6 FT LEAD. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER INTRINSPAK 25.5V, SUGGESTED REPLACEMENT IS 9002/33-280-000-001. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 250VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 9002 SERIES, INTRINSPAK, 250 V, +- 6 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 9002 SERIES, SINGLE CHANNEL, 9.6 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, DUAL CHANNEL, ART NO: 158881. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, DUAL CHANNEL, POSITIVE POTENTIAL, INTRINSPAK, (ARTICLE # 158864). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SINGLE CHANNEL, 20.6V, 50MA, 1030MW, 0.58UF, 2.5MH, 23-27VDC POWER SUPPLY, IP20, IP40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER,DIODE, THROUGH HOLE, AXIAL LEADED, DO-15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR / DIODE BRIDGE MODULE, 3 PHASE, 60 AMP, 800 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STUD DIODE, 1.5 KV, 9309. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, ICL, INRUSH CURRENT LIMITERS 2.7A 16OHM STRAIGHT LEADS, 13.97 DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, INRUSH CURRENT LIMITERS, ICL, 8A, 2.50OHM, STRAIGHT LEADS, 19.56 DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, MICROPROCESSOR, LCD, TEMP, SETPOINT, FAN SPEED, 20-28 V, 100 MA, 40-104 DEGREE FAHRENHEIT, REPLACED BY TUC2-20-F1-1F-ZI-C-X -X-X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMISTOR, T3 WALL MOUNT, CO2, 10K. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 15V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-41. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 6.4V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMA, A33 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 800W, 5V V(RWM), BIDIRECTIONAL, 8 ELEMENT, SILICON, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZENER DIODE, 3.9V V(Z), 5.13%, 0.5W, SILICON, UNIDIRECTIONAL, DO-35. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZENER DIODE, 300MW, 4.7V, SOT-23, SURFACE MOUNT, M8 / Z1 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZENER DIODE, 6.2V ZENER VOLTAGE, DO-35 ENCLOSURE TYPE, 500 MW POWER DISSIPATION, 65 TO 200 DEG. C OPERATING TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZENER DIODE,SINGLE, TWO TERMINAL,240V V(Z),6.7%,SOD-64. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,BRIDGE RECITIFIER, 35AMP, 800V, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RECTIFI ER DIODE,650.0 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTUED BY MANUFACTURER, RECTIFIER ,PHASE CONTROL ,400 AMP, 200-1200 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE SEMICONDUCTOR, RECTIFIER DIODE MODULE, 1200 V, 85 A. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL DIODE, ULTRA FAST, 8A, 200V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):8A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:970MV, REVERSE RECOVERY TIME TRR MAX:35NS, PRODUCT RANGE:-ROHS... | |
| DUAL-DIODE, POWER MODULE, 160AMP, 1600V. FREE 2 YEAR RADWELL WARRANTY | |
| ENERCON INDUSTRIES Semiconductors BR0013 | |
| EPCOS Components B57235S0100M051 | |
| EPCOS Components B59052D1090A040 | |
| ESD SUPPRESSORS / TVS DIODES TVS, 175C, 600W, UNIDIRECTIONAL, DO-15. FREE 2 YEAR RADWELL WARRANTY | |
| FAST DIODE, TO-247AD, REPETITIVE REVERSE VOLTAGE VRRM MAX: 600 VAC, FORWARD CURRENT IF(AV): 60 AMP, DIODE CONFIGURATION: SINGLE, FORWARD VOLTAGE VF MAX: 1.8V, REVERSE RECOVERY TIME TRR MAX: 35NS, FORWARD... | |
| FAST RECOVERY DIODE, 37 AMP, 600V, TO-247AD, SINGLE, 1.6V @ 37 AMP, REVERSE RECOVERY TIME TRR MAX: 50NS, FORWARD SURGE CURRENT IFSM MAX: 300 AMP, THROUGH HOLE, ROHS3 COMPLIANT. FREE... | |
| FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE VRRM MAX:-; FORWARD CURRENT IF(AV):-; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:-; REVERSE RECOVERY TIME TRR MAX:-; FORWARD SURGE CURRENT IFSM MAX:-; NO. | |
| FAST RECOVERY RECTIFIER DIODE ITO-220 CASE. FREE 2 YEAR RADWELL WARRANTY | |
| FAST RECOVERY RECTIFIER DIODE, SINGLE CHIP RECTIFIER FOR SWITCH MODE POWER SUPPLY AND HIGH FREQUENCY DC TO DC CONVERTERS. SOD93 PACKAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| FAST RECOVERY RECTIFIERS, 200V, 1.1A, SMA TM 2U. FREE 2 YEAR RADWELL WARRANTY | |
| FORWARD CURRENT: 3,7 / 2,2 A REVERSE VOLTAGE: 80 TO 1000 V. FREE 2 YEAR RADWELL WARRANTY | |
| GAS DISCHARGE TUBE, 230V, 20000A (20KA), 20% ,3 POLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| GENERIC, 619417-00, 61941700, RECTIFIER DIODE, SILICON, 1400V, 600A. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH SPEED BUFFER, SIGNAL, 180MHZ SOIC8; NO. OF AMPLIFIERS:1AMPLIFIE RS; GAIN BANDWIDTH:180MHZ; SLEW RATE:2000V/ S; SUPPLY VOLTAGE RANGE: 2.25V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:250MA ;ROHS... | |
| HIGH SPEED BUFFER, SIGNAL, 180MHZ, DIP8; NO. OF AMPLIFIERS:1AMPLIFIE RS; GAIN BANDWIDTH:180MHZ; SLEW RATE:2000V/¦S; SUPPLY VOLTAGE RANGE:4.5V TO 36V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:250MA; PRODUCT RANGE:- ROHS... | |
| HTP Semiconductors G1TU2RL2 | |
| IC, BRIDGE RECTIFIER, SCHOTTKY, SINGLE PHASE, 40V REVERSE, 500MV FORWARD, 2A, 2W, 4-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| ICL NTC THERMISTOR, 120R, RADIAL, PRODUCT RANGE:B57236S0 SERIES, DISC SIZE:11.5MM, ZERO POWER RESISTANCE AT 25C:120OHM, APPROVALS:IEC, UL, MAXIMUM ENERGY RATING AT 25C:-, MAXIMUM STEADY STATE CURRENT AT 25C:1.5A, SVHC:NO SVHC... | |
| ICL THERMISTOR, NTC, 1 OHM, 20A, 115 VAC, 26MM, 20%, DISC SIZE:26MM. FREE 2 YEAR RADWELL WARRANTY | |
| IEEE802.11A/B/G IP68 DUAL-RF WIRELESS AP /BRIDGE/CLIENT, EU BAND, -40 TO 75°C. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT 75A 600V SIX-PACK. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT RECTIFIER DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITER 10 OHM 20% 5A 14.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITER 2.5 OHMS ±15% 5.5A 0.453" (11.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITER, 5.1A, PRODUCT RANGE: B57237S0 SERIES, DISC SIZE: 15MM, ZERO POWER RESISTANCE AT 25C: 4.7OHM, APPROVALS: UL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| INRUSH CURRENT LIMITERS, 12OHMS, 4A, 330UF, RMIN@IMAX .218OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| IXYS Semiconductors DSEI60-12A | |
| IXYS Semiconductors DSP25-12A | |
| IXYS Semiconductors DSS16-01A | |
| LDO VOLTAGE REGULATORS, LDO CMOS LOW CURRENT, SURFACE MOUNT, TO-236-3, SC-59, SOT-23-3.. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE & DIODE 6/24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LITTELFUSE Semiconductors D8020LTP | |
| MIN ORDER 115 DIODE; DIODE TYPE:FAST RECOVERY; TERMINATION:SOLDER; OPERATING TEMPERATURE RANGE:-40°C TO +150°C; PACKAGE/CASE:2-TO-22 0AC; NO. OF PINS. FREE 2 YEAR RADWELL WARRANTY | |
| MULTICOMP Semiconductors BA159 | |
| NCT THERMISTORS, 2.1K OHMS, 60MW, 1% TOLERANCE, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| NISSEI Semiconductors A100-D90 | |
| NTC THERMISTOR, 120OHM, 20%, 4.9W, 20MM, 7.5MM LEAD SPACE, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 20OHM, 20%, THROUGH HOLE MOUNT, 20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, 33OHM, DIAMETER 8.5 MM, LEAD SPACE, 5 MM, 1.3A, 20%, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, B57237S0 SERIES, 2.5 AMP, 33 OHM, 15 MM DISC, -20% TO +20%, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, ICL, 10 OHM, 20%, RADIAL, 26 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR, ICL, 4OHM, 9.5A, 21MM DIAMETER, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR; PRODUCT RANGE:B57364S0 SERIES; DISC SIZE:21MM; ZERO POWER RESISTANCE AT 25 C:10OHM; APPROVALS:UL; MAXIMUM ENERGY RATING AT 25 C:-; MAX. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR; PRODUCT RANGE:B57891M SERIES; ZERO POWER RESISTANCE AT 25 C:33KOHM; BETA VALUE (K):4300K; THERMISTOR MOUNTING:THROUGH HOLE; THERMISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR; THERMISTOR TYPE:NTC; RESISTANCE:16OHM; THERMISTOR TOLERANCE:-25% TO +25%; OPERATING TEMPERATURE RANGE:-50¦C TO +175¦C; THERMISTOR CASE. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTOR; THERMISTOR TYPE:NTC; RESISTANCE:5OHM; THERMISTOR TOLERANCE:-25% TO +25%; OPERATING TEMPERATURE RANGE:-50¦C TO +175¦C; THERMISTOR CASE. FREE 2 YEAR RADWELL WARRANTY | |
| NTC THERMISTORS 8OHMS 5AMPS STRAIGHT LEAD 16.5D. FREE 2 YEAR RADWELL WARRANTY | |
| PLUGGABLE MODULE, POLSRITY PROTECTION, 6 - 220 VDC, A1+, A2-. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE DIODE , THREE PHASE BRIDGE RECTIFIER , 1600 VOLT 150 AMP, LOW PROFILE 17MM HEIGHT.. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE DIODE,3 PH INPUT CONVERTER, 100 A, 1600 V. FREE 2 YEAR RADWELL WARRANTY | |
| POWEREX Semiconductors CS341202 | |
| PRESSURE SWITCH, 12-24VDC, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 4) - THYRISTOR MOD, 55A, 800V POW-R-BLOK; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:100MA; CURR. FREE 2 YEAR RADWELL WARRANTY | |
| PTC RESET FUSE, 420V,150 OHMS, 1.4 A, RADIAL DISC, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| PTC THERMISTOR, 100R, THT, ZERO POWER RESISTANCE AT 25 C 100OHM, THERMISTOR MOUNTING THROUGH HOLE, PRODUCT RANGE B59052D1 SERIES, OPERATING VOLTAGE MAX 30VDC, APPLICATIONS LIMIT TEMPERATURE MONITORING, OPERATING TEMPERATURE MIN... | |
| PTC THERMISTOR, 150 OHMS, 120A, 420V, 12.5MM DIAMETER, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PTC THERMISTOR, 150OHM, 25%, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PTC THERMISTOR, 3.5OHM, 25%, RADIAL, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PTC THERMISTOR, B59945 SERIES, THROUGH HOLE MOUNTING, 0.45 OHM, +/- 25%, 20V, 2PIN, -40 TO +125 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PTC THERMISTOR, ZERO POWER RESISTANCE AT 25 C 10OHM, THERMISTOR MOUNTING THROUGH HOLE, PRODUCT RANGE B59850 SERIES, OPERATING VOLTAGE MAX 160V, APPLICATIONS OVER CURRENT PROTECTION, SHORT CIRCUIT PROTECTION, NO. OF... | |
| PTC THERMISTOR; PRODUCT RANGE:B59751 SERIES; DISC SIZE:12.5MM; ZERO POWER RESISTANCE AT 25C:-; APPROVALS:UL, VDE; MAXIMUM ENERGY RATING AT 25C:-; MAXIMUM STEADY STATE CURRENT AT 25C:-; NO. OF PINS:2PINS; OPERATING VOLTAGE... | |
| RECT BRIDGE 2A 600V A CASE. FREE 2 YEAR RADWELL WARRANTY | |
| RECT DIO MDL, 46/55A,1400PRVR. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER 100V 8A TO-220-2 FP . FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER 11AMP 1600V THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER 13AMP 600V SILICON 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER 20AMP 200V 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER 4AMP 60V 60WATT PNP. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER 600V. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER BRAKE, 3 AMPS, 24-500VAC, 5 CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER BRIDGE 10AMP 800V SINGLE-PHASE SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1.5A, 1500V V(RRM), SILICON, DO-204AC. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 11A, 1200V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 12.7A, 800V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 15.9A, 600V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 1000V V(RRM), SILICON, DO-15. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 600V V(RRM), SILICON, DO-204AP. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 600V V(RRM), SILICON,S MB, C206 MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 37A, 600V V(RRM), SILICON, TO-263AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 2000V V(RRM), SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 1500V V(RRM), SILICON, TOP3PB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-3PF. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 28A, 1200V V(RRM), SILICON, MINIBLOC-4. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 30A, 600V V(RRM), SILICON, MINIBLOC-4. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 5A, 100V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 5A, 200V V(RRM), SILICON, SOT-186. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1.5 KV MAX REPETITIVE REVERSE VOLTAGE, 2.5 AMP FORWARD CURRENT, 1.6 V MAX FORWARD VOLTAGE, 2US MAX REVERSE RECOVERY TIME, FORWARD SURGE CURRENT IFSM, DO-201AD CASE, ROHS COMPLIANT. | |
| RECTIFIER DIODE, 200V, 1.5A. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 4 ELEMENT, 0.1A, 80V V(RRM), SILICON, SIP-5. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 48A, 1600V V(RRM), SILICON, TO-247, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, AVALANCHE, 1 PHASE, 2 ELEMENT, 11A, 1200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, AVALANCHE, 1 PHASE, 2 ELEMENT, 28A, 1200V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, AVALANCHE, 1 PHASE, 2 ELEMENT, 28A, 1600V V(RRM), SILICON, ISOPLUS-247. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, AVALANCHE, 1 PHASE, 2 ELEMENT, 28A, 1600V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, AXIAL, 1 PHASE, 1 ELEMENT, 6A, 400V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, POWER SEMI CONDUCTOR, BOLT DOWN. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1.1A, 60V V(RRM), SILICON, 2.7X7 MM, PACKAGE: 2F. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 45V V(RRM), SK3 2-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5.9A, 1200V V(RRM), SILICON CARBIDE, TO-220, 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 9A, 25V V(RRM), SILICON, DO-204AR. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 180V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODES , TO 220, FAST RECOVERY DIODE, 400V, 20A. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER MODULE M5B 20HP. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER SCR ORIGINALLY FOR VECTROL. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER SILICON 30AMP 1400V. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER UNIT, ROBOTIC CONTROL SERVO AMPLIFIER, 3HAA3563-AHA. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, 1.2KV, 52A, TO-247AD; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):52A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.55V; REVERSE RECOVERY TIME TRR MAX:40NS; FORWARD SURGE CURRENT IFSM ROHS COMPLIANT:... | |
| RECTIFIER, 10A, 1.2KV, TO-220ACFP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, 1500 VOLT 3.0 AMP GLASS PASSIVATED. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, 8 AMP, 200V. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, 800A, 1400V, D-5014, 14X50MM. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, DIODE, ULTA FAST, RECOVERY,400V, 20A. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, DIODE,2.3KV, 30A, TO-262M. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, INPUT VOLTAGE: 100-110 VAC / OUTPUT: 90 VDC, RECTIFIER FOR BRAKE MOTOR, INCLUDED WITH BRAKE MOTOR.. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, MODULES, 100A, 1.6KV, POW-R-BLOK, REPETITIVE REVERSE VOLTAGE VRRM MAX,1.6KV, FORWARD CURRENT IF(AV),100A, FORWARD VOLTAGE VF MAX,1.55V, DIODE MODULE CONFIGURATION,DUAL SERIES, PRODUCT RANGE,-, NO. OF PHASES,SINGLE PHASE ROHS COMPLIANT, YES. | |
| RECTIFIER, SILICON CONTROLLED. 12.6A (T) RMS, 8000MA, 400V(DRM), TO-220AB, PART IS OBSOLETE.. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, SINGLE, 30A, 1.6KV, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.6KV; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.6V; REVERSE RECOVERY TIME TRR MAX:-; FORWARD SURGE CURRENT IFSM ROHS... | |
| RECTIFIER, SINGLE, 60A, 1.2KV, TO-247AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):60A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:3.18V; REVERSE RECOVERY TIME TRR MAX:40NS; FORWARD SURGE CURRENT IFSM ROHS... | |
| RECTIFIER, SINGLE, 60A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):60A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.04V; REVERSE RECOVERY TIME TRR MAX:35NS; FORWARD SURGE CURRENT IFSM ROHS... | |
| RECTIFIER, SMD/SMT MOUNTING, 200 V REVERSE VOLTAGE, 1.5 A FORWARD CURRENT, 980 MV FORWARD VOLTAGE, 50 A MAX. SURGE CURRENT . FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, STANDARD RECOVERY, SINGLE, 225A, REVERSE VOLTAGE 600V, FORWARD VOLTAGE 1.6V, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIERS VRM=600 IFSM=150. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY BARRIER, DUAL CHANNEL, INTRINSPAK, ARTICLE NO 158913, COMPACT, DIN RAIL MOUNT AND CONNECTED TO GROUND (ISA - RPI12.06), BACK UP FUSE, SUGGESTED REPLACEMENT FOR 9002/33-280-000-00. FREE 2 YEAR RADWELL... | |
| SAFETY BARRIER, INTRINSPAK, 47 MA, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY BARRIER. FREE 2 YEAR RADWELL WARRANTY | |
| SANREX Semiconductors DD110F-160 | |
| SANREX Semiconductors DD160KB160 | |
| SANREX Semiconductors DF100AA160 | |
| SANREX Semiconductors DF30DB80 | |
| SANREX Semiconductors DF60AA160 | |
| SCHOTTKY 40V 100MA SOT-323 . FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY BARRIER RECTIFIER, 3A, 100V, SINGLE, SMB, DO-214AA. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY DIODE, 100MA, 30V, SOT-363; DIODE TYPE:SCHOTTKY; REPETITIVE REVERSE VOLTAGE VRRM MAX:30V; FORWARD CURRENT IF(AV):100MA; FORWARD VOLTAGE VF MA. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY DIODE, ARRAY, SWITCHING, 200MA, 30V, SOT-143B, 4 PINS, SURFACE MOUNT, DIODE CONFIGURATION: DUAL INDEPENDENT, FORWARD VOLTAGE VF MAX: 800MV @ 100MA, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY DIODE, SMD 1F, SINGLE CONFIGURATION, 1.1A FORWARD CURRENT, 550MV FORWARD VOLTAGE, 5X2.5X2MM. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY DIODES & RECTIFIERS 5A,40V, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY DIODES & RECTIFIERS SCHOTTKY BARRIER DIODE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SCR DIODE, 70AMPV, 1300V TO-83. FREE 2 YEAR RADWELL WARRANTY | |
| SEMI POWER MODULE, 2 SCRS, 2 DIODES, 25A - 240V - 6-PINS, CHASSIS MOUNT MODULE.. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR DIODE, HOCKEY PUCK, 400 AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR, 25 AMPS, 1.6 KV, STUD MOUNT, 1600 VOLTS, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR ROOM, W/SETPOINT, OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SEW EURODRIVE Semiconductors BEM1 | |
| SEW EURODRIVE Semiconductors BG-1.2 | |
| SEW EURODRIVE Semiconductors BGE 1.5 | |
| SEW EURODRIVE Semiconductors BMK-B1.5 | |
| SHINDENGEN Semiconductors D30VC60-4000 | |
| SHOTTKY RECTIFIER, TO-263-2 PACKAGE, DUAL COMMON CATHODE. FREE 2 YEAR RADWELL WARRANTY | |
| SI BRIDGE RECTIFIER, 100V, 40 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SIC SCHOTTKY DIODE, 4A, 600V TO-220, PRODUCT RANGE:Z-REC 600V SERIES, DIODE CONFIGURATION:SINGLE , REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, CONTINUOUS FORWARD CURRENT IF:15.5A, TOTAL CAPACITIVE CHARGE QC:8.5NC, NO. OF PINS:2 PIN... | |
| SIC SCHOTTKY DIODE,600V, 2X10A, TO247-3, PRODUCT RANGE:Z-REC 600V SERIES, DIODE CONFIGURATION:DUAL COMMON CATHODE, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, CONTINUOUS FORWARD CURRENT IF:59A, TOTAL CAPACITIVE CHARGE QC:50NC ROHS COMPLIANT: YES. FREE... | |
| SIEMENS Semiconductors BYS26-45 | |
| SILICON CARBIDE SCHOTTKY DIODE, SIC, Z-REC 1200V SERIES, SINGLE, 1.2 KV, 17 A, 27 NC, TO-220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CARBIDE SCHOTTKY DIODE, SIC, Z-REC 1200V SERIES, SINGLE, 1.2 KV, 29.5 A, 52 NC, TO-220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE ZENER DIODES, 27V, 250MW, 80OHMS, SOURFACE MOUNT, TO-236 PACKAGE, OPERATING TEMPERATURE -65°C ~ 150°C. FREE 2 YEAR RADWELL WARRANTY | |
| SINLE-PHASE GLASS SILICON BRIDGE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| SMD DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT DIODE, 60A, 1.2KV, ISOPLUS-247, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):60A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:2.66V, REVERSE RECOVERY TIME TRR MAX:40NS, OPERATING TEMPERATURE MAX:175¦CROHS COMPLIANT: YES. | |
| SOFT DIODE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 1.2KV, FORWARD CURRENT IF(AV): 30 AMP, DIODE CONFIGURATION: SINGLE, FORWARD VOLTAGE VF MAX: 2.74V, REVERSE RECOVERY TIME TRR MAX: 40NS, OPERATING TEMPERATURE MAX:... | |
| STANDARD DIODE, 15.9A, 800V, TO-220; DIODE TYPE:STANDARD RECOVERY; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:800V; FORWARD CURRE. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DIODE, 9.5A, 200V, TO-220; DIODE TYPE:STANDARD RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):9.5A; FORWARD VOLTA. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DIODE, 9.5A, 400V, TO-220; DIODE TYPE:STANDARD RECOVERY; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURREN. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DIODE, 9.5A, 800V, TO-220; DIODE TYPE:STANDARD RECOVERY; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:800V; FORWARD CURREN. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR KB ELECTRONICS A68063, NPN HIGH VOLTAGE BIPOLAR TRANSISTOR, NBR SERIES, 150V, COLLECTOR CURRENT: 1A, MINIMUM COLLECTOR-BASE VOLTAGE: 65V -MINIMUM COLLECTOR DISSIPATION: 500MW, TO-220AB. FREE 2 YEAR RADWELL WARRANTY... | |
| SUPPRESSOR DIODE, 500W, 12V V(RWM), BIDIRECTIONAL, 4 ELEMENT, SILICON DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH-MODE POWER RECTIFIER, 20 AMP, 200 V, REVERSE RECOVERY TIME: 35 NS, FORWARD SURGE CURRENT: 100 AMP, 3 PIN, FAST/ULTRAFAST, THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING DIODE, 100V 175MA SOD-323; DIODE CONFIGURATION:-; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):175MA; FORWARD VOLTAGE VF. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING DIODE, SILICON, 1 AMP, 50 V, SOT89. FREE 2 YEAR RADWELL WARRANTY | |
| TAITRON Semiconductors MB256G | |
| TELEFUNKEN Semiconductors BYT86-600 | |
| TEMPERATURE SENSOR, DUCT MOUNT, 12" PROBE, WITH GALINIZED J-BOX, 10K TYPE III, OHMS @ 77 DEG F (25 DEG C) THERMISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR - NTC 33 OHMS 2.5 AMPS 3300. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR ASSEMBLY, ONE (1) LUG TERMINAL AND ONE (1) WIRE TERMINAL, 000 OHMS AT 25 DEGREE CELSIUS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR ASSEMBLY, OUTDOOR SENSOR, AIR TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR MOTOR PROTECTION, MONITORING RELAY, 24-240V, 15-400HZ. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR NTC 2.5 OHM 2800K 15MM D RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR PTC 100OHM 70DEG PROB. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 2.2OHM, 7A, INRUSH CURRENT LIMITER, RADIAL, 20%, DISC 15MM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 20000 OHM, 2 WIRE, WALL PLATE, STAINLESS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, 33OHM, 15MM, THROUGH HOLE, 7.5MM LEAD SPACE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, AEC-Q200, NTC, 30K, TH, ZERO POWER RESISTANCE AT 25°C:30KOHM, PRODUCT RANGE:B57861S SERIES, THERMISTOR MOUNTING:THROUGH HOLE, BETA VALUE (K):3964K, THERMISTOR CASE STYLE:-, THERMISTOR TERMINALS:WIRE LEADED ROHS COMPLIANT: YES. FREE 2... | |
| THERMISTOR, B5920 SERIES, CAP CHARGE, ICL PTC, 20 OHM, -30% TO +30%. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, DUCT DISCHARGE, 20K OHM, NTC, TEMPERATURE SENSOR, 12INCH INSERTION. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, DUCT HUMIDITY TRANSMITTER, SENSOR TYPE 10K TYPE 3, 11K SHUNT, INTERCHANGEABLE OUTPUT, 0 TO 5 VDC, 4 TO 20 MA, WEATHERPROOF ENCLOSURE, NEMA 3R HOUSING. FREE 2 YEAR RADWELL... | |
| THERMISTOR, ICL NTC, 10 OHM, -20% TO +20%, RADIAL LEADED, B57235S0 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, ICL NTC, 2 OHM, -20% TO +20%, RADIAL LEADED, 21 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, INRUSH CURRENT LIMITERS, ICL, 8A, 2.50OHM, STRAIGHT LEADS, 19.56 DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, MOTOR PROTECTION RELAY, 3 AMP, 230 VAC, 50/60 HZ, (0028208). FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 10 OHM, 3060K . FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 10KOHM, RADIAL; PRODUCT RANGE:AEC-Q200 B57871S SERIES; ZERO POWER RESISTANCE AT 25 C:10KOHM; BETA VALUE (K):3460K; THERMISTOR MOUNTIN. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 12 OHMS, 4.9 WATT, RADIAL, 20 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 15 OHM, 3000K, 15MM DIAMETER, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 20 OHM, B57236S0 SERIES, 11.5 MM DIAMETER, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 2R5, 5.5A; PRODUCT RANGE:B57236S0 SERIES; DISC SIZE:11.5MM; ZERO POWER RESISTANCE AT 25°C:2.5OHM; APPROVALS:UL; MAXIMUM ENERGY RATING AT 25°C:-; MAXIMUM STEADY STATE CURRENT AT 25°C:5.5A; SVHC:NO SVHC (27-JUN-2018); ROHS... | |
| THERMISTOR, NTC, 33OHM, 3300K, 2 PIN, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 50OHM, THROUGH HOLE MOUNT, 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, 5K, TH, ZERO POWER RESISTANCE AT 25 C 5KOHM, PRODUCT RANGE B57703M SERIES, THERMISTOR MOUNTING THROUGH HOLE, BETA VALUE (K) 3988K, THERMISTOR CASE STYLE THERMISTOR TERMINALS WIRE LEADED... | |
| THERMISTOR, NTC, 5OHM, THROUGH HOLE MOUNT, 13MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, ICL INRUSH CURRENT LIMITER, 10 OHM, 5 AMP, 16MM DISC SIZE, 3065K, 2 PINS, (AKA B57238S100M). FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, ICL INRUSH CURRENT LIMITER, 10 OHM, 5 AMP, 16MM DISC SIZE, 3065K, 2 PINS, (SAME AS B57238S0100M000). FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC, INRUSH CURRENT LIMITER, 5 OHM, 20%, 15MM DIAMETER, 6.4A. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, NTC; PRODUCT RANGE:B57364 SERIES; DISC SIZE:21MM; ZERO POWER RESISTANCE AT 25C:1OHM; APPROVALS:UL; MAXIMUM ENERGY RATING AT 25C:-; MAXIMUM STEADY STATE CURRENT AT 25C:16A; SVHC:NO SVHC (27-JUN-2018); BETA VALUE ROHS... | |
| THERMISTOR, NTC; THERMISTOR TYPE:NTC; RESISTANCE:5KOHM; THERMISTOR TOLERANCE:-2% TO +2%; BETA VALUE (K):3988K; OPERATING TEMPERATURE RANGE:-55¦C TO +1. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, OUTSIDE AIR, TYPE II, 10 K OHM, EURO, REPLACEMENT FOR TS-3200-PD-10-AA. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, PTC, 1.1K, TH, ZERO POWER RESISTANCE AT 25C:1.1KOHM, THERMISTOR MOUNTING:THROUGH HOLE, PRODUCT RANGE:B59774 SERIES, OPERATING VOLTAGE MAX:550V, APPLICATIONS:OVER CURRENT PROTECTION, SHORT CIRCUIT PROTECTION ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| THERMISTOR, PTC, 1.65 OHM, 0.25, RADIAL, ZERO POWER RESISTANCE AT 25 C 1.65OHM, THERMISTOR MOUNTING THROUGH HOLE, PRODUCT RANGE B59930 SERIES, OPERATING VOLTAGE MAX 80V, APPLICATIONS OVER CURRENT PROTECTION, SHORT... | |
| THERMISTOR, PTC; ZERO POWER RESISTANCE AT 25°C:55OHM; THERMISTOR MOUNTING:THROUGH HOLE; PRODUCT RANGE:B59990 SERIES; OPERATING VOLTAGE MAX:80V; APPLICATIONS:OVER CURRENT PROTECTION, SHORT CIRCUIT PROTECTION; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| THERMISTOR, RADIAL DISC, NTC, 60 OHM 4000K, 3.2W, ±20% TOLERANCE. ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, ROOM SERIES, 10 K OHM, TYPE II SENSOR ELEMENT, NO SET POINT, NO OVERRIDE, POLY HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, ROOM TEMPERATURE SENSOR, 10K TYPE II, ALUMINUM PLATE, NO SETPOINT, NO OVERRIDE, NO OPTIONS, SINGLE GANG, 10KA AT 77 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, STRAP-ON, 20K OHM, GALVANIZED, 1-1/4 - 10 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, TYPE II SERIES, 100000 OHM, 2 WIRE, 23 INCH LEADS, RAW POTTED, ETCHED TEFLON LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR, TYPE II, 10000 OHM, W/ SETPOINT & OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMISTOR; THERMISTOR TYPE:NTC; RESISTANCE:5OHM; THERMISTOR TOLERANCE:-15% TO +15%; OPERATING TEMPERATURE RANGE:-50¦C TO +175¦C; THERMISTOR CASE STYL. FREE 2 YEAR RADWELL WARRANTY | |
| THOMSON COMPONENTS Semiconductors SK538 | |
| THREE PHASE BRIDGE, 3PHASE, DBI, 1200V, 25A, 175C, 370A, L 35 MM, H 25 MM, W 4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 5000W, 39V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 160V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 180V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-15. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 37V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-15. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, AXIAL, 600W, 150V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOD-57. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSIENT VOLTAGE SUPPRESSOR, TVS, DA1 SERIES, UNIDIRECTIONAL, 18 V, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, DIODE, TO-220AC 1KV 8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER W/ 1,000 OHM RTD (NIST CERT), RIGID PROBE AVERAGING, 12", NEMA 3R ENCLOSURE, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| TV DIODE, 12 VWM, 20.9 VC, SOD57, 15 V, 1.3 W, 10 OHMS, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| TVS DIODE, TRANS VOLTAGE SUPPRESSOR DIODE, 18V, UNIDIRECTIONAL, 12 ELEMENT, SILICON, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| VARO Semiconductors VH248 | |
| VHF VARIABLE CAPACITANCE DIODEMELF. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER , DIODES , UNI-DIRECTIONAL, 18V, 3W, PPPM, SMA PKG ZENER DIODE, 18V, 3W, DO-214AC. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 1.5W, 2.4V, SOT-223. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 24V V(Z), 5%, 0.35W, SILICON, UNIDIRECTIONAL, SOT-23, Y9 MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 39V V(Z), 5.13%, 1.25W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, PH MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 5.1V, 500MW, DO-213AA, GLASS DOD-80 MELF, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 9V V(Z), 5%, 0.5W, SILICON, DO-213AA, MINI-MELF. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, AEC-Q101, 1 W, 39 V, SOT-89, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, DO-4, VOLTAGE RANGE 7.5 -75 VOLTS, 1500 WATT PEAK PULSE POWER, 20 WATT STEADY STATE @ 7 5C,15 WATT STEADY STATE @ 100C. FREE 2 YEAR RADWELL WARRANTY... | |
| ZENER DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODES 350MW 5% TOLERANCE . FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |