DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SS36-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS36-E3/9AT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803419-SS36-E3/9AT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AB (SMC)
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 3A
Current - Reverse Leakage at Vr: 500μA at 60V
Part Number Series: SS36
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 60V VRRM, SILICON, DO-214AB, MARKING CODE S6. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 60 Volt 3.0 Amp 100 Amp IFSM
DIODE SCHOTTKY 60V 3A DO214AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | General Purpose Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SS36-E3/9AT | 803419-SS36-E3/9AT | SS36-E3/9ATGITR-ND | 48962719 | SS36-E3/9AT | SS36-E3/9AT |
| Product Name | 3 A 60 V Diode and Rectifier | Diodes, Rectifiers - Single - SS36-E3/9AT | Single Diodes | Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMC (DO-214AB) | ||||
| RoHS Compliant | RoHS | |||||
| IO | 3 amps |