Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-220AB, Product overview: VS-20CTQ150-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20CTQ150-M3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 938778-VS-20CTQ150-M
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: 20CTQ150
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080
Schottky Diodes & Rectifiers 150V 2 x 10A IF C.A. TO-220AB
SCHOTTKY RECTIFIER, DUAL, 150V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1V; ForwardRoHS Compliant: Yes
SCHOTTKY RECTIFIER, DUAL, 150V, TO-220AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:150V; FORWARD CURRENT IF(AV):20A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-220AB; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:1V; FORWARDROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE ARR SCHOT 150V 10A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-VS-20CTQ150-M3 | VS-20CTQ150-M3-ND | 938778-VS-20CTQ150-M3 | VS-20CTQ150-M3 | 68AC5600 | 111620648 | VS-20CTQ150-M3 |
| Product Name | Schottky 150V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-20CTQ150-M3 | Schottky Diodes & Rectifiers | Schottky Rectifier, Dual, 150V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Arrangement | Common Catode | ||||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB-3L | TO-220AB | TO-220 | ||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 150 V 10A Through Hole TO-220-3 |