Radwell International Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
(K1052) EZ-TRACK® (LDTS), DRAW WIRE ENCO. FREE 2 YEAR RADWELL WARRANTY
(K1055), SAFETY BARRIER, 1 CHANNEL, 250VAC, 12VDC. FREE 2 YEAR RADWELL WARRANTY
(K1058), EZ-TRACK® (LDTS), DRAW WIRE ENCO. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) SCHOTTKY RECT, AEC-Q101, 40V, TO-252, REPETITIVE REVERSE VOLTAGE VRRM MAX:40V, FORWARD CURRENT IF(AV):10A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-252, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:620MV, FORWARD ROHS...
(PRICE/TC) SCHOTTKY RECT, AEC-Q101, 90V, 10A, TO252, REPETITIVE REVERSE VOLTAGE VRRM MAX:90V, FORWARD CURRENT IF(AV):10A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-252, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:830MV, FORWARDROHS...
(PRICE/TC) TVS DIODE, 600W, 300V, DO-15; PRODUCT RANGE:P6KE SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:256V; DIODE CASE STYLE:. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC),DIODE, SCHOTTKY, 20A, 100V, TO-263-3, REPETITIVE REVERSE VOLTAGE VRRM MAX:100V, FORWARD CURRENT IF(AV):20A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-263, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:950MV, FORWARD ROHS COMPLIAN.
(PRICE/TC),FAST RECOVERY DIODE, 3A, 200V, 403, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):3A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:890MV, REVERSE RECOVERY TIME TRR MAX:35NS, OPERATING TEMPERATURE MAX:175C ROHS...
(PRICE/TC),MOTOR DRIVER, H-BRIDGE, WSOIC, MOTOR TYPE:H-BRIDGE, NO. OF OUTPUTS:6OUTPUTS, OUTPUT CURRENT:500MA, OUTPUT VOLTAGE:-, DRIVER CASE STYLE:WSOIC, NO. OF PINS:28PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, OPERATING TEMPERATURE ROHS COMPLIA. FREE...
(PRICE/TC),RECTIFIER , 16A, 45V, TO-263, REPETITIVE REVERSE VOLTAGE VRRM MAX:45V, FORWARD CURRENT IF(AV):16A, DIODE CONFIGURATION:SINGLE , DIODE CASE STYLE:TO-263, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:630MV, FORWARD SURGE CURRENT IFSM...
(PRICE/TC),SCHOTTKY RECT, AEC-Q101, 60V, 10A, TO263, REPETITIVE REVERSE VOLTAGE VRRM MAX:60V, FORWARD CURRENT IF(AV):10A, DIODE CONFIGURATION:SINGLE , DIODE CASE STYLE:TO-263 (D2PAK), NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:950MV ROHS COMPLIANT:...
(PRICE/TR), 3A,400V,150NS,FS,SUP ERECT. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR), RECTIFIER DIODES,COMMON CATHODE,SCHOTTKY,100 V V(RRM),TO-263AB. FREE 2 YEAR RADWELL WARRANTY
1.5A, 600V BRIDGE RECTIFIER, RB-15 / BULK. FREE 2 YEAR RADWELL WARRANTY
1.5A, 800V BRIDGE RECTIFIER, RB-15 / BULK. FREE 2 YEAR RADWELL WARRANTY
20A, 100V, SCHOTTKY RECTIFIER , TO-220AB / BULK (TUBE). FREE 2 YEAR RADWELL WARRANTY
AMERICAN MICROSYSTEMS Semiconductors RS405L
AMP INSTRUMENT PROG GAIN, SOIC16; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:2.5MV; SLEW RATE:25V/µS; BANDWIDTH:5MHZ; SUPPLY VOLTAGE RANGE:± 4.5V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:16PINS; AMPLIFIER ROHS...
BRIDGE RECTIFIER 1PHASE 100V 4PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER 35A 600V FULL WAVE SINGLE PHASE WITH QUICK CONNECT TERMINALS. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 15A, 800V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 800V V(RRM), SILICON, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 400V V(RRM), SILICON, PB6 4-PIN, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 35A, 1600V, SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 75A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER SINGLE PHASE 2AMP 400V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER SINGLE PHASE 50V 6A. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 100 V, 10 AMP, 4-DIP. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 25A, 200V, LP, THROUGH HOLE, 4PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 2A, 600V, 18X6.6X14.4MM. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 30 AMP, 800V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, LEAD FRAME, 25A, 600V, SMD/SMT MOUNTING STYLE, SOLDER PAD. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 2 A, 1 KV, 4-SMD, GULL WING, FAST RECOVERY, HIGH SURGE CURRENT CAPABILITY.. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 800V, 25A, THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS 35A 400V LP . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS, THROUGH HOLE, SINGLE PHASE BRIDGE, 800V, 20A, LENGTH: 30.3 MM, WIDTH: 4.8 MM, HEIGHT: 20.3 MM. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFR 8A 400V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFR. FREE 2 YEAR RADWELL WARRANTY
CAREL Components PTC015W000
CIRCUIT PROTECTION DIODE, 376 V, 600 W, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CLOCK BUFFER 1:4PCI EXPRESS CLOCK DRIVER . FREE 2 YEAR RADWELL WARRANTY
CONTROLLABLE BRIDGE RECTIFIER, DIODE, 1200V; 28A. FREE 2 YEAR RADWELL WARRANTY
CROUSE HINDS - MTL Safety Systems MTL-7766AC
CROUSE HINDS - MTL Safety Systems MTL7087+
CROUSE HINDS - MTL Safety Systems MTL7715+
CROUSE HINDS - MTL Safety Systems MTL7728+
CROUSE HINDS - MTL Safety Systems MTL7728P+
CROUSE HINDS - MTL Safety Systems MTL7729P+
CROUSE HINDS - MTL Safety Systems MTL7760AC
CROUSE HINDS - MTL Safety Systems MTL7761AC
CROUSE HINDS - MTL Safety Systems MTL7765AC
CROUSE HINDS - MTL Safety Systems MTL7768+
CROUSE HINDS - MTL Safety Systems MTL7787+
CROUSE HINDS - MTL Safety Systems MTL7787P+
CROUSE HINDS - MTL Safety Systems MTL7789+
CROUSE HINDS - MTL Safety Systems MTL7798
CROUSE HINDS - MTL Safety Systems MTL787SPOS
CYLINDER, GUIDING BRIDGE ASSEMBLY, LINTRA & LINTRA LITE. FREE 2 YEAR RADWELL WARRANTY
DIODE 12A 100-1200V DO-4PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DIODE 400V 275AMP. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY 1 PAIR COMMON CATHODE SCHOTTKY 200V 5A SURFACE MOUNT TO-252-3, DPAK (2 LEADS + TAB), SC-63 . FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY, 1 PAIR COMMON CATHODE, 200V, 5A, TO-220FN. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY, 1 PAIR SCHOTTKY BARRIER, COMMON CATHODE, 30V, 6A TO-252-3 DPAK, SC-63. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 3A SMB DO-214AA. FREE 2 YEAR RADWELL WARRANTY
DIODE INFRARED LED 0.06AMP 1.5V. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE 25AMP 800V. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE 3POLE 200AMP 1000V. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE, DUAL, 1.6KV, 36A; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.6KV; FORWARD CURRENT IF(AV):36A; FORWARD VOLTAGE VF MAX:1.13V; DIODE MODULE CONFIGURATION:DUAL SERIES; PRODUCT RANGE:MDD26 SERIES; SVHC:NO SVHC (07-JU ROHS COMPLIANT: YES.
DIODE MODULE, DUAL, 1.6KV, 71A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE, HIGH POWER ,1200V,190AMP. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE, HIGH POWER, 1700VRSM, 1600VRRM, 1.6KV, 190A. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE. FREE 2 YEAR RADWELL WARRANTY
DIODE POWER TRANSITOR MODULE 30AMP 500V. FREE 2 YEAR RADWELL WARRANTY
DIODE RECTIFIER 3PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE RECTIFIER, 3A, 600V, SURFACE MOUNT SMB-2. FREE 2 YEAR RADWELL WARRANTY
DIODE SAFETY BARRIER, 28 VOLT OUTPUT CHANNEL, 119 MA, 250 MAX VOLTAGE, +VE 234 OHM, DIODE RETURN. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 30AMP 45V 3PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY, 150V, 10A, D2PAKDIODE ARRAY, 1 PAIR COMMON CATHODE SCHOTTKY 150V, 5A, SURFACE MOUNT, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB. FREE 2 YEAR RADWELL WARRANTY
DIODE T400. FREE 2 YEAR RADWELL WARRANTY
DIODE, 100 V, 8 A, THROUGH HOLE, T0-220-2, 35 NS. FREE 2 YEAR RADWELL WARRANTY
DIODE, 500MA, 400V, REPETITIVE REVERSE VOLTAGE VRRM MAX 400V, FORWARD CURRENT 500MA, DUAL ISOLATED, FORWARD VOLTAGE VF MAX 1.1V, REVERSE RECOVERY TIME TRR MAX, FORWARD SURGE CURRENT MAX 8A, ROHS,...
DIODE, GENERAL PURPOSE, 15 AMP, 100 V, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE, MBRB201 SERIES, 20 AMP, 100V, DUAL SBR, TO263AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, PI SERIES, SINGLE PHASE, STANDARD, 50 A, 1000 VRRM, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE, POWER MODULE, 30A, 1.6KV, NO. OF PHASES THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 1.6KV, FORWARD CURRENT IF(AV) 30A, BRIDGE RECTIFIER CASE STYLE ,FORWARD VOLTAGE VF MAX 1.3V, NO.
DIODE, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER, SCHOTTKY, DUAL ANODE, COMMON CATHODE, 950MV FORWARD, 20A FORWARD, 100V REVERSE, 150UA REVERSE, TO-220-3FP. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY RECTIFIER, DUAL ANODE, COMMON CATHODE, FAST RECOVERY, 10A, 840MV, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 30A, 60V; DIODE TYPE:SCHOTTKY; DIODE CONFIGURATION:DUAL, COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 6A 50V, TO-252-3, DPAK SMD. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 700 MV @ 3 A, 100 UA @ 50 V, 6 A, D-PACK, TO-252-3. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, DUAL ANODE, COMMON CATHODE, 6A FORWARD, 45V REPETITIVE REVERSE, 550MV FORWARD, TO-220FN-3. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, SINGLE, FAST RECOVERY, 7.5A, 45V, TO-220-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, STANDARD, 400V, 3A, SURFACE MOUNT, DO-214AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, THROUGH HOLE, TO-247AD-2, 40 A, 100 V, . FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 28.2VWM, 45.7VC, 400W, DO204AL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 9.1V, 600W; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:7.78V; CLAMPING VOLTAGE VC MAX:13.4V; PEAK PULSE CURRENT IPPM:47A;. FREE 2 YEAR RADWELL WARRANTY
DIODE, ZENER, 20V, 5W, AXIAL, ZENER VOLTAGE VZ TYP 20V, POWER DISSIPATION PD 5W, DIODE CASE STYLE AXIAL LEADED, ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX 200...
DIODE, ZENER, 5.1V, 50W, ZENER VOLTAGE VZ TYP 5.1V, POWER DISSIPATION PD 50W, DIODE CASE STYLE ,ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX 175 C, PRODUCT RANGE...
DIODE, ZENER, 6.2V, 0.5W, SOD123, ZENER VOLTAGE VZ TYP:6.2V, POWER DISSIPATION PD:500MW, OPERATING TEMPERATURE RANGE:-65 C TO +150 C. FREE 2 YEAR RADWELL WARRANTY
DIODE,SCHOTTKY,10A,1 00V; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE TYPE:SCHOTTKY; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV. FREE 2 YEAR RADWELL WARRANTY
DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06.2016, SAFETY BARRIER, MTL700 RANGE, PROTECTED, MAX. OUT: 93MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.5A, 100V V(RRM). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.5A, 50V V(RRM), SILICON, RB-15 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 100V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 600V V(RRM), SILICON, 4 PIN . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 800V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 40A, 400V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 400V V(RRM), SILICON, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 800V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 400V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 100A, 1600V V(RRM), SILICON, MODULE-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 20A, 800V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 3-PHASE, FULL WAVE, 1.2 KV V(RRM), M:HL078HW050, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 800V, 25A, 1 PHASE, SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 800V, 8A, SINGLE PHASE, RS-8M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 8AMP, 600V, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE PHASE, 100 AMP, 600V, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE PHASE, FAST RECOVERY, 1AMP, 200V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE PHASE, FAST RECOVERY, 1AMP, 400V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE ARRAY, 1 PAIR COMMON CATHODE, SCHOTTKY, 60V, 10 AMP, SMD, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE BRIDGE MODULE, THREE PHASE, SIX DIODES, ISOLATED MOUNTING, METAL BASE PLATE, LOW THERMAL IMPEDANCE, 7 AMP, 1600 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE MODULE BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE MODULE, DUAL, 1.2KV, 120A, TO240AA, FORWARD VOLTAGE VF MAX:1.43, DUAL SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE MOUNT STUD, WITH CONNECTOR CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE RECTIFIER BRIDGE, SINGLE, 800V, 6A, 4-PIN PBU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 100 AMP, 300 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, ARRAY, 1 PAIR COMMON CATHODE, SCHOTTKY, 100V, 10 AMP, SURFACE MOUNT, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, DO-4, STANDARD, 16 AMP, 1000 V, FWD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, MEDIUM POWER, GENERAL USE, 20 AMPS, 400/800 V, 3 PHASE BRIDGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, ZENER, 7.5V, 50W, ZENER VOLTAGE VZ TYP 7.5V, POWER DISSIPATION PD 50W, DIODE CASE STYLE DO-203AB, ZENER TOLERANCE 5%, SUGGESTED REPLACEMENT 1N3306B. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYPERFAST DIODE, 3.2V (30A) FORWARD, 1.2KV REPETITIVE REVERSE, SINGLE CONFIGURATION, 65NS REVERSE RECOVERY TIME, TO-247 CASE STYLE, 2 PIN, -65/175C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED.
DISCONTINUED BY MANUFACTURER, LED MODULE, 12 - 48 VAC / DC, RT / PT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEASUREMENT TECHNOLOGY LTD, MTL-155, MTL155, SAFETY BARRIER, SHUNT DIODE, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE BRIDGE DIODE, 3PH, 20A, 1200-1600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER DIODE, 400/800/1200/1600 V, 250 AMP, DOUBLE ARMS, INSULATED TYPE, HIGH POWER GENERAL USE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER RECTIFIER, 200V, 1AMP, FAST RECOVERY 75NS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER RECTIFIER, ULTRA FAST 75NS, 4AMP, 1000V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SWITCHING MODULE, 7/25 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR MODULE, 600 V COLLECTOR BASE VOLTAGE, 6 V EMITTER BASE VOLTAGE, 1.5 V FORWARD VOLTAGE, 30-60 AMP COLLECTOR CURRENT, 30-60 AMP FORWARD CURRENT, 2 AMP...
DISCONTINUED BY MANUFACTURER, PROTECTED SAFETY BARRIER, 28 VOLT, 300 OHM, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PTC THERMISTOR, 15 OHM, 10M DIAMETER, 6.35MM LEADSPACING RADIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER BRIDGE MODULE, GLASS PASSIVATED, SINGLE PHASE, VRRM 1600 V, VRSM 1700 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE MODULE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.5A, 1400V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 15A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 20A, 400V V(RRM), SILICON, DO-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 30A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V, SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 60A, 400V V(RRM), SILICON, TO-218AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 6A, 200V V(RRM), SILICON, TO-252 DPAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 6A, 400V V(RRM), SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 150V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 15A, 600V, SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 4A, 1200V V(RRM), SILICON, TO-251. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 8A, 1000V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 45V V(RRM), SILICON, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 15A, 150V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 16A, 60V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 40V V(RRM), SILICON, CASE SIZE: SMC, B34 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 6A, 1000V V(RRM), SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 6A, 100V V(RRM), SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 35V, SILICON, D-PAK3, MARKING CODE 835LG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER MODULE, ME SERIES, STANDARD DIODE, 1.2 KV, 100 AMP, 3 PHASE, QUICK CONNECT AND SCREW TERMINALS, ISOLATED MOUNTING, FULL WAVE DIODE BRIDGE CIRCUIT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, RECTIFIER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER TUBE, 6 PIN, SOCKET MOUNT, GLASS, OCTAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 1KV, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):300A, CASE STYLE:DO-9, DIODE CONFIGURATION:SINGLE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 2 AMP, 1.0 VF, 1000 V, DO-15. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 3A, 200V, FAST, TO-252. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, POWERTAP II, 300 V REVERSE VOLTAGE, 200 A FORWARD CURRENT, 1.1 V FORWARD VOLTAGE, 800 A MAX. SURGE CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, SUPER FAST RECOVERY 500NS, 1AMP, 1000V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, THROUGH-HOLE MOUNTING, 400V REVERSE VOLTAGE, 3A FORWARD CURRENT, 1.25V FORWARD CURRENT, 100A MAX SURGE CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER,1AMP FORWARD CURRENT, 400V, FAST RECOVERY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RS-6,IN-LINEBRIDGE,6 A,400V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE 20/26V 300/390OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE 6TERMINAL, 10OHM, 250V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, 10V, 50 OHM, MAX AMBIENT TEMPERATURE 45°C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, 10V, 70 OHM, MAX AMBIENT TEMPERATURE 45C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, 147MA, 100OHM, 15 VOLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, 2 CHANNEL, 9V +VE, 90 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, 28VDC, 93MA, 300OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, 2CHANNEL, 15VAC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, ANALOG INPUT (LOW-LEVEL), AC SENSOR, 3 VOLT, 10O HM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 9V, 350OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT DIODE, 28 V, 234 OHM, 120 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT DIODE, 28V, 300 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT DIODE, 50 OHM, 10 V, 200 MA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT DIODE, 9 VOLT, 75O HM, 120 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT-DIODE, 10 VDC, 50 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT-DIODE, 12 V, 1 KOHM, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIERS, SHUNT DIODE, MTL700 SERIES, 25 VDC, 200 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER, 20 AMP, 45V, TO-220, DIODE CONFIGURATION:DUAL COMMON CATHODE, NO. OF PINS: 3 PINS, FORWARD VOLTAGE VF MAX:840MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIERS, 60V, 40A, DUAL ANODE COMMON CATHODE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCR POWER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR, DIODE, RECTIFIER, 400 V, 300 AMP, STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, 10-28 V, 50-300 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, 15V, 1 KOHM, MAX AMBIENT TEMPERATURE 45C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, 28 V, 300 OHM, 93 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, 28 VOLT +VE 300OHM, 10 VOLT 50OHM RETURN, -VE ALSO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, 2CHANNEL, 28 VOLT +VE, 300OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, FOR TWO THERMOCOUPLES, 4 CHANNEL, 250 V, 200 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, POSITIVE, 28V, 300 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, POSITIVE, 7.5 V, 10 OHMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFTEY BARRIER, 2 CHANNEL, 12VAC, 150OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFTEY BARRIER, 28V, +VE, 234OHM, HIGH POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFTEY BARRIER, MTL700 RANGE, UM: 250 V, 15 V, 150 MA, 100 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE, SAFETY BARRIER, 22V , 150 OHM, 147MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE, SAFETY BARRIER, 22V , 330 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE, SAFETY BARRIER, 250 VOLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE, SAFETY BARRIER,10V +VE, 33OHM, -VE ALSO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT-DIODE SAFETY BARRIER, 2 CH, 28 VAC, 600O HM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT-DIODE SAFETY BARRIER, 2-CHANNEL, BUILT-IN ELECTRONIC OVERVOLT PROTECTION, 10 TO 35V DC, UP TO 35MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT-DIODE SAFETY BARRIER, MTL700 SERIES, 2 CHANNEL, 28 VOLTS, 234 OHM, 119 MA, +60 DEGREES C MAXIMUM AMBIENT TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT-DIODE SAFEY BARRIER, 15VDC, 2CHANNEL, 100OHM,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT-DIODE SAFTEY BARRIER, 28V AC, 300OHM, REPLACED BY MTL7728+. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT-DIODE SAFTEY BARRIER, FOR TWO VIBRATION PROBES, 4 CHANNEL, CHANNEL 1 AND 3: 26V / 300 OHMS / 87 MA, CHANNEL 2 AND 4: 20V / 390...
DISCONTINUED BY MANUFACTURER, SWITCHING DIODE, 1.5A 100V, FAST RECOVERY; REPETITIVE REVERSE VOLTAGE MAX, VRRM:100V; FORWARD CURRENT (AV):1.5A, DO-15. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING DIODE, SINGLE, THROUGH HOLE, MAXIMUM FORWARD VOLTAGE DROP 1.25V, PIN COUNT 2, MAXIMUM OPERATING TEMPERATURE +125 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMISTOR, PTC,155C, SINGLE SENSOR, BLACK/BLUE LEADS 18-20'' LONG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMISTORS, INRUSH CURRENT LIMITERS, SERIES NF13, 60 RESISTANCE, 1.9A MAX, 20%, STRAIGHT LEADS, 0.8-1MM WIRE DIAMETER , 7.62MM LEAD SPACING, 13MM DISC DIA. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 50V V(RWM), UNIDIRECTIONAL, 7 ELEMENT, SILICON, SO-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 36.28V V(Z), 2.52%, 0.5W, SILICON, UNIDIRECTIONAL, DO-35, 39B2 MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 39V V(Z), 5.1%, 400W, DO-214AC SMA, MARKING CODE: 39. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 500MW, 18V, SOD-123, 5%, J3 MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 8.2V ZENER VOLTAGE, 0.5 WATT POWER DISSIPATION, SOD123 CASE, -65 TO +150 DEG. C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTIONUED BY MANUFACTURER,INTERFA CE MODULE, 16 CHANNEL, OFF / ON ADDRESS. FREE 2 YEAR RADWELL WARRANTY
DUAL RECTIFIER , 28X28MM SQ, 3 LEADS, COMMON CATHODE. FREE 2 YEAR RADWELL WARRANTY
EDI Semiconductors MPIR4040
EDI Semiconductors PT60F
ELECTROSTATIC DISCHARGE NOISE CLIPPING DIODE, 5 PIN MINI MOLD, 2.7V. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES 30.8VSO 34.2VBR. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES, 15.3VSO, 17.1VBR, DO-41-2. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES, 8.55V, 400W, 5%, UNI-DIRECTIONAL, SURFACE MOUNT.. FREE 2 YEAR RADWELL WARRANTY
FAST / ULTRAFAST DIODE, 200 V, 8 A, DUAL COMMON CATHODE, 975 MV, 25 NS, 100 A, TO-220. FREE 2 YEAR RADWELL WARRANTY
FAST RECOVERY DIODE, 0.5A 2KV AXIAL; REPETITIVE REVERSE VOLTAGE VRRM MAX:2KV; FORWARD CURRENT IF(AV):500MA; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:4V; REVERSE RECOVERY TIME TRR MAX:500NS; OPERATING TEMPERATURE MAX:175¦C ROHS...
FAST RECOVERY DIODE, 12A, 600V DO-4, REPETITIVE REVERSE VOLTAGE VRRM MAX 600V, FORWARD CURRENT IF(AV) 12A, FORWARD VOLTAGE VF MAX 1.4V, DIODE MODULE CONFIGURATION SINGLE, PRODUCT RANGE ,DIODE CASE STYLE...
FAST RECOVERY DIODE, 15A, 200V, TO-220A; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1V; REVERSE RECOVERY TIME TRR MAX:35NS; OPERATING TEMPERATURE MAX:150ªCROHS COMPLIANT:...
FAST RECOVERY DIODE, 30 A, 200 V, TO-247, 1.05 V FORWARD, 35 NS, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
FAST RECOVERY DIODE. FREE 2 YEAR RADWELL WARRANTY
FAST-RECOVERY DIODE MODULE, SERIES RM2, HIGH-SPEED SWITCHING, INSULATING TYPE, 0.8SEC REVERSE RECOVERY TIME, 3 POLE, 200AMP, 1000V, SCREW TERMINALS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY
FORWARD REFERENCE DIODE,690MV V(FM),DO-7. FREE 2 YEAR RADWELL WARRANTY
FUSE, PTC, RESETTABLE, RADIAL, DISC, 30V, 5A, 7.3X3.5X12.3MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY
HFR TO2202L PN 8A 4-600V / TUBE. FREE 2 YEAR RADWELL WARRANTY
HIGH VOLTAGE HIGH CURRENT MINIATURE RECTIFIERS, 2000V PRV, 500A IO, 2.6V VF, 25A IFSM, 8A IFRM, 150NS RECOVERY, 9.6X4MM, AXIAL, DIODE. FREE 2 YEAR RADWELL WARRANTY
HYPERFAST DIODE, 15A 1.2KV TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:3.2V; REVERSE RECOVERY TIME TRR MAX:65NS; OPERATING TEMPERATURE MAX:175C ROHS COMPLIANT:...
HYPERFAST DIODE, 8A, 1.2KV TO-220AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):8A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:3.2V, REVERSE RECOVERY TIME TRR MAX:55NS, OPERATING TEMPERATURE MAX:175°C ROHS COMPLIANT:...
IGBT, MODULE, N-CH, 1.2KV, 19A; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:19A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):3V; POWER DISSIPATION PD:90W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV; TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2...
INPUT RECTIFIER BRIDGE, 1600 V, 200 A, 35 WATT. FREE 2 YEAR RADWELL WARRANTY
INRUSH CURRENT LIMITERS 8 OHM +/-15% THERMISTOR-NTC 3A 264VAC 18MM RADIAL. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENT AMPLIFIER, 1MHZ, 120DB, DIP-14; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:2MV; SLEW RATE:20V/µS; BANDWIDTH:1MHZ; SUPPLY VOLTAGE RANGE:± 6V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; CMRR:120DB; MSL:-ROHS...
LIGHT BARRIER SENSOR, SMART REFLECT, PULSED PINPOINT LED, RECTANGULAR, 630 NM WAVE LENGTH, 10/30 VDC, 45 MA, M8, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 1000 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 2000 TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 4000 TVS DIODE; DIODE TYPE:UNIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MODULE THYRISTOR DUAL 1400V TO240AA. FREE 2 YEAR RADWELL WARRANTY
MOTOROLA, MUR10020CT, ULTRAFAST SWITCHMODE POWER RECTIFIER, DUAL DIODE CONSTRUCTION, 100 AMPERES, 200 VOLTS. FREE 2 YEAR RADWELL WARRANTY
MTL7700 RANGE SHUNT-DIODE SAFETY BARRIERS, 2CH 28 VOLT +VE 300OHM. FREE 2 YEAR RADWELL WARRANTY
MTL7700 RANGE, SHUNT-DIODE, SAFETY BARRIERS,2CH, 12VAC, 150OHM. FREE 2 YEAR RADWELL WARRANTY
MZ SERIES, SHUNT DIODE SAFETY BARRIER, SINGLE CHANNEL, -20 TO 60C, 5 TO 95% RH, UL94: V-2. FREE 2 YEAR RADWELL WARRANTY
MZ SERIES, SHUNT DIODE SAFTEY BARRIER, ACTIVE BARRIER, -20 TO 60C, 5 TO 95% RH, UL94: V-2. FREE 2 YEAR RADWELL WARRANTY
MZ SERIES, SHUNT DIODE SAFTEY BARRIER, DUAL CHANNEL, -20 TO 60C, 5 TO 95% RH, UL94: V-2. FREE 2 YEAR RADWELL WARRANTY
MZ SERIES, SHUNT-DIODE SAFETY BARRIER, -20 TO 60C, 5 TO 95% RH, UL94: V-2. FREE 2 YEAR RADWELL WARRANTY
NEW JERSEY SEMI , MDA970A5 , BRIDGE RECTIFIER , DIODE RECTIFIER BRIDGE SINGLE 1KV 4A 4PIN RS-4L , 700V PEAK RMS REVERSE VOLTAGE , 1000V PEAK REVERSE REPETITIVE VOLTAGE. FREE...
NEW JERSEY SEMI Semiconductors PK60F
NTC NI 0.4 LEAD 4K7 1% BULK E3. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, 10 OHM, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, 100K, RADIAL LEADED; ZERO POWER RESISTANCE AT 25C:100KOHM, THERMISTOR MOUNTING:THROUGH HOLE, BETA VALUE (K):4190K, THERMISTOR CASE STYLE:-;, THERMISTOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
NTC THERMISTOR, 10K, WIRE LEADED, ZERO POWER RESISTANCE AT 25C:10KOHM, PRODUCT RANGE:NTCLE413 SERIES, THERMISTOR MOUNTING:THROUGH HOLE, BETA VALUE (K):3435K, THERMISTOR TERMINALS:WIRE LEADED, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; ZERO POWER RESISTANCE AT 25°C:10KOHM; PRODUCT RANGE:NTCALUG01T SERIES; THERMISTOR MOUNTING:THROUGH HOLE; BETA VALUE (K):3984K; THERMISTOR CASE STYLE:-; THERMISTOR TERMINALS:WIRE LEADED; ROHS COMPLIANT: YES. FREE...
NTC THERMISTOR, ICL INRUSH CURRENT LIMITER 150 OHMS, 25%, 2 A, 13.50MM, RADIAL. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, MEGASURGE MS32 SERIES, DISC SIZE: 32MM, ZERO POWER RESISTANCE AT 25C: 10OHM, APPROVALS: UL, MAXIMUM ENERGY RATING AT 25C: 250J, MAXIMUM STEADY STATE CURRENT AT 25C: 15A, 2PINS,...
NTC THERMISTOR, PRODUCT RANGE:MEGASURGE MS22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:10OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:200J, MAXIMUM STEADY STATE CURRENT AT 25°C:8A, BETA VALUE (K):3000K, NO. OF...
NTC THERMISTOR, PRODUCT RANGE:MEGASURGE MS22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:120OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:220J, MAXIMUM STEADY STATE CURRENT AT 25°C:3A, NO. OF PINS:2, OPERATING CURRENT:3AROHS...
NTC THERMISTOR, PRODUCT RANGE:MEGASURGE MS32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25 C:15OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25 C:250J, MAXIMUM STEADY STATE CURRENT AT 25 C:12A, NO. OF...
NTC THERMISTOR, ZERO POWER RESISTANCE AT 25¦C:20OHM, PRODUCT RANGE:RL30 SERIES, THERMISTOR MOUNTING:THROUGH HOLE, BETA VALUE (K):3096K, THERMISTOR CASE STYLE:-, THERMISTOR TERMINALS:RADIAL LEADED, OPERATING TEMPERATURE MIN:-50¦C ROHS COMPLIANT: YES. FREE 2...
NTC THERMISTORS, 4.7A 5OHM, DIA 14MM, LENGTH 38MM, WIDTH 14MM. FREE 2 YEAR RADWELL WARRANTY
NTE Semiconductors NTE5307
NTE Semiconductors NTE5328
NTE Semiconductors NTE5340
NTE Semiconductors NTE5348
NTE Semiconductors NTE5814
NTE Semiconductors NTE5815
NTE Semiconductors NTE5815HC
NTE Semiconductors NTE6002
NTE Semiconductors NTE6003
NTE Semiconductors NTE6102
NTE Semiconductors NTE6156
NTE Semiconductors NTE6157
ON SEMICONDUCTOR Semiconductors MBRB20100CTG
ON SEMICONDUCTOR Semiconductors MR856G
ON SEMICONDUCTOR Semiconductors MURF1620CTG
OPTOCOUPLER, TR O/P, SO-5; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:ANALOGUE; INPUT CURRENT:16MA; OUTPUT VOLTAGE:35V; OPTO. FREE 2 YEAR RADWELL WARRANTY
PHOTON COUPLED ISOLATOR 200V. FREE 2 YEAR RADWELL WARRANTY
PLUG, 3 IN 1, LOCKOUT DEVICE, 2 ROTATING TOP LIDS, 3.47 INCH DIAMETER, YELLOW. FREE 2 YEAR RADWELL WARRANTY
POWER MODULE, 3 PHASE BRIDGE, 60 AMP, 800V. FREE 2 YEAR RADWELL WARRANTY
POWERBLOCK, DIODE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2) - RECTIFIER MODULE, 450V, 300A; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:450V; FORWARD CURRENT IF(AV):300A; F. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 3) - STANDARD DIODE, 300A, 400V, DO-9; DIODE TYPE:STANDARD RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 50) - SCHOTTKY RECTIFIER CMN CTHD 20A TO-220AB; DIODE CONFIGURATION:COMMON CATHODE; DIODE TYPE:SCHOTTKY; REPETITIVE REVERSE VOLTA. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 800) - SCHOTTKY RECTIFIER, 15A, 30V TO-262; DIODE CONFIGURATION:COMMON CATHODE; DIODE TYPE:SCHOTTKY; REPETITIVE REVERSE VOLTAGE V. FREE 2 YEAR RADWELL WARRANTY
PROTECTED SAFETY BARRIER, TRANSMITTERS, 2 WIRE, 4-20 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
PTC THERMISTOR, 27R, 140V, TH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
PTC THERMISTOR; ZERO POWER RESISTANCE AT 25¦C:29OHM; THERMISTOR MOUNTING:THROUGH HOLE; PRODUCT RANGE:PTCCL SERIES; OPERATING VOLTAGE MAX:265V; APPLICATIONS:OVERLOA D & OVER TEMPERATURE PROTECTION; OPERATING TEMPERATURE MIN:0¦C ROHS COMPLIANT: YES. FREE 2...
PTC THERMISTORS, 82 OHM, +/-20%, 8.2MM DIAMETER, RADIAL . FREE 2 YEAR RADWELL WARRANTY
RANGE SHUNT-DIODE SAFETY BARRIERS, 2CH, 28 VOLT AC, 600OHM. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 100KOHM CERMET SEALED TRIMPOT PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 10KOHM CERMET SEALED TRIMPOT PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 3PHASE 5 BLADE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 3PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 8AMP 30MA MAX 400V SILICON CONTROLLED. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER BRIDGE SINGLE PHASE 6AMP 50-1000V 4PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE 1.2KV V RRM DO-5. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE 2PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE 3PIN 45V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.5A, 2000V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 15A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 200V, SILICON, DO-204AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 20A, 600V V(RRM), SILICON, . FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 24A, 100V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, DO-214AA SMB, U1D MARKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 300A, 400V V(RRM), SILICON, DO-9. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 1000V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 150V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 16A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 16A, 600V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 6A, 200V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 15 AMP, 200 V, 1.05 V, 35 NS, 15 NS, 2 PIN, FORWARD SURGE CURRENT: 200 AMP, ROHS COMPLIANT: YES, FAST/ULTRA FAST. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 900MV (6A) FORWARD, 600V REPETITIVE PEAK REVERSE, AXIAL STYLE, 1 PHASE, 1 ELEMENT, 2.5US RECOVERY TIME, -50/150C OPERATING TEMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, AVALANCHE, 1 PHASE, 2 ELEMENT, 15A, 600V V(RRM), SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 15A, 400V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 16A, 45V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 2A, 30V V(RRM), SILICON, SMB, 1BL3 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 30V V(RRM), SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 40V V(RRM), SILICON, SMA, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 60V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 10V V(RRM), SILICON, SMC, B4L1 MARKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 40V V(RRM), SILICON, CASE SIZE: SMC, B34 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 60V V(RRM), SILICON, SMC CASE, B36 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 100V V(RRM), SILICON, TO-263. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 12.5A, 35V V(RRM), SILICON, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 12.5A, 35V V(RRM), SILICON, TO-220AB, B2535LG MARKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 100V V(RRM), SILICON, TO-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 45V V(RRM), SILICON, TO-247AD-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 35V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 60V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SINGLE, 45 V, 16 A, TO-263AB, 3, 630 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE,1.4KV V(RRM),DO-9 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE,100V V(RRM),DO-4 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE,200V V(RRM),DO-4. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE,50V V(RRM),DO-4. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODES, COMMON CATHODE, 20A, SCHOTTKY, 45V V(RRM), D2PAK-2, TO-263AB, SMD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER FAST RECOVERY AXIL LEAD 3AMP. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER MODULE V-RRM= 2X800V I-FAZ=59A. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER MODULE, 24 V, 3000 W, . FREE 2 YEAR RADWELL WARRANTY
RECTIFIER MODULE, DISCRETE, 1.6 KV, 95 AMP, TO-240 AA. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER PUCK 1.2KV. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER SCHOTTKY 40AMP 45V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 1 AMP, 200-480 VAC, 90-215 VDC, HALF-WAVE . FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 1KV, 4AMP, 2-PIN, ULTRA FAST RECOVERY. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 50V, 4A, SINGLE PHASE, FULL WAVE, BRIDGE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 600V, 8A, TO-220FP, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):8A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:1.5V, REVERSE RECOVERY TIME TRR MAX:60NS, FORWARD SURGE CURRENT IFSM MAX:100A, ROHS...
RECTIFIER, 6A, 200V, TO-252, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):6A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:1.35V, REVERSE RECOVERY TIME TRR MAX:55NS, FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, BRIDGE, 800V, 40A, PB; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:800V; FORWARD CURRENT IF(AV):40A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS; OPERATING ROHS...
RECTIFIER, DUAL COMMON CATHODE, 15A, D2PAK, REPETITIVE REVERSE VOLTAGE VRRM MAX: 45V, FORWARD CURRENT IF(AV): 15A, TO-263, 3PINS, FORWARD VOLTAGE VF MAX: 840MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
RECTIFIER, DUAL, 200V, 30A, TO-247, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):30A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:1V, REVERSE RECOVERY TIME TRR MAX:45NS, DIODE CASE STYLE:TO-247ROHS COMPLIANT:...
RECTIFIER, DUAL, 8A, 600V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):8A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:2.8V, REVERSE RECOVERY TIME TRR MAX:35NS, FORWARD SURGE CURRENT ROHS...
RECTIFIER, FAST, 50A, 600V, TO-247. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, THREADED, 4 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, THROUGH HOLE, TO-220AC-2, 800 V, 8 AMP, 100 NS, SINGLE, 10.29 X 4.82 MM. FREE 2 YEAR RADWELL WARRANTY
RECTIFIERS SCHOTTKY BARRIER 200AMP 45-60V,200A 60V SCHOTTKY RECTIFIER , PACKAGE: POWERTAP™ II, PINS=3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIERS, 1800 VOLT 0.5A 300NS 20 AMP IFSM, AXIAL, DIODE. FREE 2 YEAR RADWELL WARRANTY
RECTRON Semiconductors MP358
RECTRON Semiconductors RS1007M
RECTRON Semiconductors RS207L
REDUNDANCY MODULE, QUINT DIODE, 12-24 VDC, 1 OUTPUT, SCREW CONNECTION, M3/M4 THREAD, DIN RAIL MOUNT, IP20, 2320157. FREE 2 YEAR RADWELL WARRANTY
RELAY MOD, PROTECTION DIODE, 6-250VDC, COMPA. FREE 2 YEAR RADWELL WARRANTY
REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWARD CURRENT IF(AV):3A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:TO-252; NO. OF PINS:4PINS; FORWARD VOLTAGE VF MAX:600MV; FORWARD SURGE CURRENT IFSM MAX:75A; PRODUCT RANGE:MBRD3 SERIES ROHS...
REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-263; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:820MV; FORWARD SURGE CURRENT IFSM MAX:150A ROHS COMPLIANT: YES.
REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(AV):6A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-252; NO. OF PINS:4PINS; FORWARD VOLTAGE VF MAX:900MV; FORWARD SURGE CURRENT IFSM MAX:75A ROHS COMPLIANT: YES.
RESISTOR, SURFACE MOUNT, 500 OHM, 1/4 WATT, .05 % TOLERANCE, THIN FILM, 1206.. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER 24VDC 100MA. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER SHUNT DIODE. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, MTL7700 RANGE SHUNT DIODE, DIN RAIL MOUNTED, 2 CHANNELS, 15 VAC, 100 OHM. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, MTL7700 RANGE, SHUNT-DIODE, 28 VOLT, 234 OHM, HIGH POWER. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, MTL7700 RANGE, SHUNT-DIODE, DOUBLE STRAIN GAUGE BRIDGE, 2 CHANNEL, 12 VAC, 75 OHM, 157 MA. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, MTL7700 SERIES, SHUNT-DIODE, 28 VOLT +VE, 300 OHM, DIODE RETURN. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, RANGE SHUNT, DIODE, 2CHANNEL, 7.5 VOLT +VE, GAS DETECTORS, 200 FUSE RATING. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, SHUNT-DIODE, 28 VOLT, +VE 300OHM. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, THERMOCOUPLE, MTL7700 RANGE, SHUNT-DIODE. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIERS, MTL7700 SERIES, SHUNT-DIODE, 15 VOLT +VE, 100 OHM. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIERS, SHUNT-DIODE, MTL7700 RANGE, 2- OR 3- WIRE RTDS, 3.4 VMAX, 250 FUSE RATING, 250 VOLT, 300 MA. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIERS, SHUNT-DIODE, MTL7700 RANGE, 28 VOLT +VE 164OHM IIB GASSES. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODES & RECTIFIERS, 60V/3A, PLANAR SCHOTT, SMC PKG . FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECT, 20A, 150V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:150V, FORWARD CURRENT IF(AV):20A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:720MV, FORWARD SURGE ROHS...
SCHOTTKY RECT, 20A, 200V, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):20A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:1V, FORWARD SURGE ROHS...
SCHOTTKY RECTIFIER / TUBE. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER COMMON CATHODE 20A TO-220AB; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(A. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 10A, 45V TO-220; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):10A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:TO-220; NO. OF PINS:2PINS; FORWARD VOLTAGE VF MAX:840MV; PRODUCT RANGE:- ROHS COMPLIANT:...
SCHOTTKY RECTIFIER, 250 V, 40 A, SINGLE, TO-263, 3 PINS, 860 MV. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 60A, 45V, DO-5, REPETITIVE REVERSE VOLTAGE VRRM MAX:45V, FORWARD CURRENT IF(AV):60A, FORWARD VOLTAGE VF MAX:840MV, DIODE MODULE CONFIGURATION:SINGLE , PRODUCT RANGE:-, DO-5, 2 PINS, ROHS COMPLIANT: YES. FREE...
SCHOTTKY RECTIFIER, 7.5A, 45V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):7.5A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:TO-220AC; NO. OF PINS:2PINS; FORWARD VOLTAGE VF MAX:840MV ROHS COMPLIANT: YES. FREE...
SCHOTTKY RECTIFIER, COMMON CATHODE, 10A, D-PACK, REPETITIVE REVERSE VOLTAGE VRRM MAX:35V, FORWARD CURRENT IF(AV):10A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-252 (DPAK), NO. OF PINS:4PINS, BREAKDOWN VOLTAGE:35V ROHS COMPLIANT: YES.
SCHOTTKY RECTIFIER, COMMON CATHODE, 25 AMP, REPETITIVE REVERSE VOLTAGE VRRM MAX:45V, DIODE CONFIGURATION: DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220FP, NO. OF PINS: 3 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR...
SCHOTTKY RECTIFIER, COMMON CATHODE, 30 AMP, TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX: 45V, DIODE CONFIGURATION: DUAL COMMON CATHODE, DIODE CASE STYLE: TO-220AB, NO. OF PINS: 3 PINS, FORWARD VOLTAGE VF...
SCHOTTKY RECTIFIER, TO-220AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:250V, FORWARD CURRENT IF(AV):40A, DIODE CONFIGURATION:SINGLE , DIODE CASE STYLE:TO-220AC, NO. OF PINS:2PINS, FORWARD VOLTAGE VF MAX:970MV, ROHS COMPLIANT: YES. FREE 2 YEAR...
SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
SENSITRON, RB155, RECTIFIER, 1.5AMP, 4PIN. FREE 2 YEAR RADWELL WARRANTY
SHUNT DIODE SAFETY BARRIER, MTL7700 RANGE, RTDS, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
SHUNT DIODE, SAFETY BARRIER, 22V , 150 OHM, MAX TEMP. 60C. FREE 2 YEAR RADWELL WARRANTY
SHUNT DIODE, SAFETY BARRIER, 28 VOLT +VE, 164 OHM, IIB GASSES. FREE 2 YEAR RADWELL WARRANTY
SHUNT DIODE, SAFETY BARRIER, 2CH, 12VAC, 75OHM. FREE 2 YEAR RADWELL WARRANTY
SHUNT-DIODE SAFETY BARRIER, MTL7700 RANGE, SINGLE STRAIN GAUGE BRIDGE, 2 CHANNEL, 9V +VE, 100 MA, 90 OHM. FREE 2 YEAR RADWELL WARRANTY
SHUNT-DIODE SAFETY BARRIER, THREE CHANNEL, 3V, 10 OHMS, 300MA. FREE 2 YEAR RADWELL WARRANTY
SHUNT-DIODE SAFETY BARRIERS, 2 CHANNELS, 12 VOLTS, 1 KOHM, 12 MA. FREE 2 YEAR RADWELL WARRANTY
SHUNT-DIODE SAFETY BARRIERS, MTL7700 RANGE, 2CH, 28V, 650OHM, DIODE RETURN. FREE 2 YEAR RADWELL WARRANTY
SHUNT-DIODE, SAFETY BARRIERS, 2CH, 9 VOLT, +VE 350OHM. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,100V V(DRM),5A I(T),TO-208AB. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,200V V(DRM),5A I(T),TO-208AB. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,200V V(DRM),80A I(T),TO-208AC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,300V V(DRM),5A I(T),TO-208AB. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,400V V(DRM),5A I(T),TO-208AB. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,500V V(DRM),5A I(T),TO-208AB. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,50V V(DRM) ,25A I(T) ,TO-208AA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,50V V(DRM),5A I(T),TO-208AB. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,600V V(DRM),10A I(T),TO-220, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER,600V V(DRM),850A I(T),TO-200VAR58, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLER RECTIFIER, 20 AMP, 400 V, OPERATING TEMPERATURE: -40 TO +150ºC, POWER DISSIPATION: 0.5-20 WATT. FREE 2 YEAR RADWELL WARRANTY
SILICON POWER RECTIFIER, DO-5-2 PACKAGE, STUD, 1000V. FREE 2 YEAR RADWELL WARRANTY
SM . FREE 2 YEAR RADWELL WARRANTY
SOLID STATE INC Semiconductors MR754
STANDARD DIODE, 150A, 400V, DO-8; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):150A; FORWARD VOLTAGE VF MAX:1.1V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-8; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
STANDARD DIODE, 150A, 600V, DO-8; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):150A; FORWARD VOLTAGE VF MAX:1.1V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-8; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
STANDARD DIODE, 300A, 600V, DO-9; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):300A; FORWARD VOLTAGE VF MAX:-; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-9; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
STANDARD DIODE, 6A, 50V, AXIAL, REPETITIVE REVERSE VOLTAGE VRRM MAX:50V, FORWARD CURRENT IF(AV):-, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:1.25V, REVERSE RECOVERY TIME TRR MAX:-, FORWARD SURGE CURRENT IFSM MAX:400A...
STANDARD DIODE, 6A, 600V, AXIAL, REPETITIVE REVERSE VOLTAGE, DIODE CONFIGURATION:SINGLE , MAX:900MV, FORWARD SURGE CURRENT IFSM MAX:400A. FREE 2 YEAR RADWELL WARRANTY
SWITCH-MOD POWER RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220FP; ROHS COMPLIANT; YES. FREE 2 YEAR RADWELL WARRANTY
T0-218 ULTRAFAST RECTIFIER 30 AMP. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR NTC 3977K 2PIN 3.3KOHM 10/PK. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, 10K OHM, 30 MM L NTC. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, ENT/LEAVE WATERTEMP, REPLACES 30RB660036. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, NTC, 10 KOHM, NTCLE100E3 SERIES, 3977 K, THROUGH HOLE, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, NTC, 25 OHM, THROUGH HOLE, 5.6 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
THERMISTORS, 2.5 OHMS, 20%, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
THYRISTOR MODULE, 600V; BRIDGE RECTIFIER, SINGLE PHASE - SCR; PEAK REPETITIVE OFF-STATE VOLT, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:60MA; CURRENT IT AV:25A; ON STATE RMS CURRENT IT(RMS):25A;. FREE 2 YEAR...
THYRISTOR MODULE, MAX NON-REPETITIVE REVERSE/FORWARD BLOCKING VOLTAGE: 1500V, REVERSE/DRAIN CURRENT: 200UA / 5MA, GATE TRIGGER VOLTAGE: 1.5V, MAX OPERATING TEMP: 100°C. FREE 2 YEAR RADWELL WARRANTY
THYRISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 64V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AB SMCG. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 40.2V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 434V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AC SMA. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 214V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-204AC. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 43.6V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-15. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 5.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-204AC. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SUPPRESSOR DIODE, 51 V BREAKDOWN VOLTAGE, 5% TOLERANCE UNIDIRECTIONAL DEVICE, SMA PKG. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 12V, 0402; CLAMPING VOLTAGE VC MAX:250V; DIODE CASE STYLE:0402; NO. OF PINS:2; CAPACITANCE, CD:0.04PF; FILTER TERMINALS:SURFACE MOUNT; OPER. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 408VSO, 456VBR, DO-41-2. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 220V, DO-214AA; REVERSE STAND-OFF VOLTAGE VRWM:185V; BREAKDOWN VOLTAGE RANGE:209V TO 231V; CLAMPING VOLTAGE VC MAX:328V; DIODE CONFIG. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 250V, BIDIRECTIONAL, AXIAL, DO-204AC-2. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 33V, DO-15; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:28.2V; BREAKDOWN VOLTAGE RANGE:31.4V TO 34.7V; CLAMPING VOLTA. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 36V, 403A; PRODUCT RANGE:P6SMB SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:30.8V; CLAMPING VOLTAGE VC MAX:49.9. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 36V, DO-15, PRODUCT RANGE: P6KE SERIES, TVS POLARITY: BIDIRECTIONAL, REVERSE STAND-OFF VOLTAGE VRWM:30.8V, CLAMPING VOLTAGE V: 49.9 V, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 6.8V, DO-214AA; REVERSE STAND-OFF VOLTAGE, VRWM:5.8V; BREAKDOWN VOLTAGE RANGE:6.45V TO 7.14V; CLAMPING VOLTAGE MAX, VC:10.5V; DIODE C. FREE 2 YEAR RADWELL WARRANTY
TVS-DIODE, 46V, UNIDIRECTIONAL, SOT-23; REVERSE STAND-OFF VOLTAGE VRWM:26V; BREAKDOWN VOLTAGE RANGE:31.35V TO 34.65V; CLAMPING VOLTAGE VC MAX:46V; DIO. FREE 2 YEAR RADWELL WARRANTY
ULTRAFAST RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V V(RRM), SILICON, SMC 2LEAD CASE 403AC. FREE 2 YEAR RADWELL WARRANTY
ULTRAFAST RECTIFIER, CMN CTHD 30A SOT-93; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE TYPE:FAST RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V;. FREE 2 YEAR RADWELL WARRANTY
ULTRAFAST RECTIFIER, CMN CTHD 30A SOT-93; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE TYPE:FAST RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V;. FREE 2 YEAR RADWELL WARRANTY
ULTRAFAST RECTIFIER, COMMON CATHODE 16A, D2PAK; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:975MV; REVERSE RECOVERY TIME TRR MAX:35NS ROHS COMPLIANT: YES.
ZENER DIODE, 15V V(Z), 5%, 0.5W, SILICON, UNIDIRECTIONAL, SOD-123F, H5 MARKING. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 1W, 14V, AXIAL, ZENER VOLTAGE VZ TYP 14V, POWER DISSIPATION PD 1W, DIODE CASE STYLE DO-204AL, ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX ,PRODUCT RANGE...
ZENER DIODE, 20V, 1W, 6%, SMA, 20A MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 500MW, 8.7V, SOD-123, VZ TYP:8.7V, SOD-123, ZENER TOLERANCE 5%. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 50W, 12V, DO-5; ZENER VOLTAGE VZ TYP:12V; POWER DISSIPATION PD:50W; DIODE CASE STYLE:DO-5; ZENER TOLERANCE ª:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175ªC; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS...
ZENER DIODE, 50W, 14V, DO-5; ZENER VOLTAGE VZ TYP:14V; POWER DISSIPATION PD:50W; DIODE CASE STYLE:DO-5; ZENER TOLERANCE :5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175C; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS...
ZENER DIODE, 50W, 24V, DO-5, ZENER VOLTAGE VZ TYP 24V, POWER DISSIPATION PD 50W, DIODE CASE STYLE DO-5, ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX 175 C,...
ZENER DIODE, 5W, 10V, AXIAL; ZENER VOLTAGE VZ TYP:10V; POWER DISSIPATION PD:5W; DIODE CASE STYLE:DO-201AE; ZENER TOLERANCE ª:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:200ªC; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:-ROHS COMPLIANT:...
ZENER DIODE, SOD-123F, 30V, 0.5W, 5%, 49OHMS, 2.7X1.1MM. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,13V V(Z),5 PERCENT ,DO-4. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,150V V(Z),5 PERCENT ,DO-4. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,20V V(Z),5 PERCENT ,DO-5 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,30V V(Z),5 PERCENT ,DO-5 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,4.3V V(Z),5 PERCENT ,DO-4. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,5.6V V(Z),5%,DO-4, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,6.2V V(Z),5 PERCENT ,DO-5. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,62V V(Z),5 PERCENT ,DO-5 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,75V V(Z),5%,DO-4. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>