Win Source Part Number: 1201528-SL22 16004
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: SL22
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Lead Spacing: 0.307" (7.80mm)
Diameter: 0.866" (22.00mm)
R @ 25°C: 16 Ohms
Current - Steady State Max: 4 A
R @ Current: 250 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Other Names: 570-1040,570-1040-ND
Approval Agency: CSA
NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:16OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:100J, MAXIMUM STEADY STATE CURRENT AT 25°C:4A, DISSIPATION CONSTANT:38MW/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Current Limiting Diodes | Current Limiting Diodes |
| Product Number | 1201528-SL22 16004 | 17763825 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Thermistor/Current Limiter |