Vishay Intertechnology, Inc. 16V 1W Zener Diode SML4745A-E3/5A

Description
ZENER SGL 16V 5% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4745A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4745A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER SGL 16V 5% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4745A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4745A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 1W Zener Diode
287-SML4745A-E3/5A
16V 1W Zener Diode 287-SML4745A-E3/5A
ZENER SGL 16V 5% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4745A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4745A-E3/5A can be used for catalog matching and distributor lookup.

ZENER SGL 16V 5% 1W 2PIN DO-214AC - Tape and Reel Product overview: SML4745A-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4745A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SML4745A-E3/5A - 934282-SML4745A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SML4745A-E3/5A
934282-SML4745A-E3/5A
Diodes - Zener - Single - SML4745A-E3/5A 934282-SML4745A-E3/5A
Manufacturer: Vishay Win Source Part Number: 934282-SML4745A-E3/5 A Operating Temperature Range: 150°C Features: Zener Diode 16 V 1 W ±5% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SML4745 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 934282-SML4745A-E3/5A
Operating Temperature Range: 150°C
Features: Zener Diode 16 V 1 W ±5% Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SML4745
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - 112-SML4745A-E3/5ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4745A-E3/5ACT-ND
Single Zener Diodes 112-SML4745A-E3/5ACT-ND
DIODE ZENER 16V 1W DO214AC

DIODE ZENER 16V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4745A-E3/5ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4745A-E3/5ADKR-ND
Single Zener Diodes 112-SML4745A-E3/5ADKR-ND
DIODE ZENER 16V 1W DO214AC

DIODE ZENER 16V 1W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SML4745A-E3/5ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SML4745A-E3/5ATR-ND
Single Zener Diodes 112-SML4745A-E3/5ATR-ND
Zener Diode 16V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 16V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SML4745A-E3/5A
Zener Diodes SML4745A-E3/5A
Zener Diodes RECOMMENDED ALT 78-SML4745A/5A

Zener Diodes RECOMMENDED ALT 78-SML4745A/5A

Buy Now Datasheet
Diode - 98767214 - Radwell International
Willingboro, NJ, United States
ZENER DIODE, 16V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, MARKING CODE 16. FREE 2 YEAR RADWELL WARRANTY

ZENER DIODE, 16V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, MARKING CODE 16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SML4745A-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SML4745A-E3/5A
Discrete Semiconductor Products - Diodes - Zener SML4745A-E3/5A
DIODE ZENER 16V 1W DO214AC

DIODE ZENER 16V 1W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes General Purpose Diodes Zener Diodes
Product Number 287-SML4745A-E3/5A 934282-SML4745A-E3/5A 112-SML4745A-E3/5ACT-ND SML4745A-E3/5A 98767214 SML4745A-E3/5A
Product Name 16V 1W Zener Diode Diodes - Zener - Single - SML4745A-E3/5A Single Zener Diodes Zener Diodes Diode Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AC (SMA); SMA SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 16 volts 16 volts
ZZT 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data