Vishay Intertechnology, Inc. Single Diodes VB20100S-E3/8W

Description
Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VB20100S-E3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - VB20100S-E3/8WGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - VB20100S-E3/8WGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VB20100S-E3/8W - 1279085-VB20100S-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VB20100S-E3/8W
1279085-VB20100S-E3/8W
Diodes, Rectifiers - Single - VB20100S-E3/8W 1279085-VB20100S-E3/8W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279085-VB20100S-E3/ 8W Series: TMBS Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 500μA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VB20100S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): DSS16-01ASSN; DSS16-01AS; VB20100S-E3; Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Commercial, Industrial

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279085-VB20100S-E3/8W
Series: TMBS
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VB20100S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): DSS16-01ASSN; DSS16-01AS; VB20100S-E3;
Introduction Date: August 28, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Commercial, Industrial

Buy Now Datasheet
Schottky 20A 100V Diode and Rectifier - 280-VB20100S-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20A 100V Diode and Rectifier
280-VB20100S-E3/8W
Schottky 20A 100V Diode and Rectifier 280-VB20100S-E3/8W
20A 100V Schottky Rectifier Diode, TO-263AB Product overview: VB20100S-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20100S-E3/8W can be used for catalog matching and distributor lookup.

20A 100V Schottky Rectifier Diode, TO-263AB Product overview: VB20100S-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB20100S-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 100V 20A 3-PIN (2+TAB) TO-263AB T/R - 70217669 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE SCHOTTKY 100V 20A 3-PIN (2+TAB) TO-263AB T/R
70217669
DIODE SCHOTTKY 100V 20A 3-PIN (2+TAB) TO-263AB T/R 70217669
DIODE SCHOTTKY 100V 20A 3-PIN (2+TAB) TO-263AB T/R

DIODE SCHOTTKY 100V 20A 3-PIN (2+TAB) TO-263AB T/R

Supplier's Site
Bridge Rectifier - 33632915 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
33632915
Bridge Rectifier 33632915
RECTIFIER DIODE, SINGLE, 100 V, 20 A, TO-263AB, 3, 900 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SINGLE, 100 V, 20 A, TO-263AB, 3, 900 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB20100S-E3/8W
Schottky Diodes & Rectifiers VB20100S-E3/8W
Schottky Diodes & Rectifiers 20 Amp 100 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 20 Amp 100 Volt Single TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB20100S-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB20100S-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VB20100S-E3/8W
DIODE SCHOTTKY 100V 20A TO263AB

DIODE SCHOTTKY 100V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VB20100S-E3/8WGITR-ND 1279085-VB20100S-E3/8W 280-VB20100S-E3/8W 70217669 33632915 VB20100S-E3/8W VB20100S-E3/8W
Product Name Single Diodes Diodes, Rectifiers - Single - VB20100S-E3/8W Schottky 20A 100V Diode and Rectifier DIODE SCHOTTKY 100V 20A 3-PIN (2+TAB) TO-263AB T/R Bridge Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
VF 0.9000 volts 0.9000 volts
Package Tape and Reel D2PAK; D2PAK (TO-263AB) D2PAK
Unlock Full Specs
to access all available technical data