NTC THERMISTOR, PRODUCT RANGE:SL32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25 C:1OHM, APPROVALS:CSA, MAXIMUM ENERGY RATING AT 25 C:160J, MAXIMUM STEADY STATE CURRENT AT 25 C:36A, DISSIPATION CONSTANT:45.4MW/ C, NO. OF PINS:2ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 17776755 |
| Product Name | Thermistor/Current Limiter |