Vishay Precision Group Diodes, Rectifiers - Single - SSC54-E3/57T SSC54-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 030860-SSC54-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 490mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Family Name: SSC54 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SSC54LHE3_A/H; SSC54LHE3_A/I; SSC54LHE3/57T; Introduction Date: January 00, 1900 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Safety
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 030860-SSC54-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 490mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Family Name: SSC54 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SSC54LHE3_A/H; SSC54LHE3_A/I; SSC54LHE3/57T; Introduction Date: January 00, 1900 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SSC54-E3/57T - 030860-SSC54-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSC54-E3/57T
030860-SSC54-E3/57T
Diodes, Rectifiers - Single - SSC54-E3/57T 030860-SSC54-E3/57T
Manufacturer: Vishay Win Source Part Number: 030860-SSC54-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 490mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Family Name: SSC54 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SSC54LHE3_A/H; SSC54LHE3_A/I; SSC54LHE3/57T; Introduction Date: January 00, 1900 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Safety

Manufacturer: Vishay
Win Source Part Number: 030860-SSC54-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SSC54
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SSC54LHE3_A/H; SSC54LHE3_A/I; SSC54LHE3/57T;
Introduction Date: January 00, 1900
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Single Diodes - SSC54-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSC54-E3/57TGITR-ND
Single Diodes SSC54-E3/57TGITR-ND
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SSC54-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSC54-E3/57TGICT-ND
Single Diodes SSC54-E3/57TGICT-ND
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SSC54-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
SMD 5A 40V Diode and Rectifier - 280-SSC54-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 40V Diode and Rectifier
280-SSC54-E3/57T
SMD 5A 40V Diode and Rectifier 280-SSC54-E3/57T
5A 40V Rectifier Diode, SMC, Surface Mount Product overview: SSC54-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54-E3/57T can be used for catalog matching and distributor lookup.

5A 40V Rectifier Diode, SMC, Surface Mount Product overview: SSC54-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7103812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103812
Schottky Diodes & Rectifiers 7103812
Diode Schottky 40V 5A SMC

Diode Schottky 40V 5A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 7103812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103812P
Schottky Diodes & Rectifiers 7103812P
Diode Schottky 40V 5A SMC

Diode Schottky 40V 5A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 9190720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190720
Schottky Diodes & Rectifiers 9190720
Diode Schottky 40V 5A SMC

Diode Schottky 40V 5A SMC

Supplier's Site
RECTIFIER, 5A,40V,SM SCHOTTKY - 70217336 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 5A,40V,SM SCHOTTKY
70217336
RECTIFIER, 5A,40V,SM SCHOTTKY 70217336
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Very Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Very Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site
Single Diodes - SSC54-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SSC54-E3/57T
Single Diodes SSC54-E3/57T
DIODE SCHOTTKY 40V 5A DO214AB

DIODE SCHOTTKY 40V 5A DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSC54-E3/57T
Schottky Diodes & Rectifiers SSC54-E3/57T
Schottky Diodes & Rectifiers 5.0 Amp 40 Volt

Schottky Diodes & Rectifiers 5.0 Amp 40 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSC54-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSC54-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SSC54-E3/57T
DIODE SCHOTTKY 40V 5A DO214AB

DIODE SCHOTTKY 40V 5A DO214AB

Supplier's Site
Schottky Rectifier, 5A 40V Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 05R5883 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 40V Do-214Ab; Repetitive Peak Reverse Voltage Vishay
05R5883
Schottky Rectifier, 5A 40V Do-214Ab; Repetitive Peak Reverse Voltage Vishay 05R5883
SCHOTTKY RECTIFIER, 5A 40V DO-214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:490mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 40V DO-214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:490mV; Qualification:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 5A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K7974 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K7974
Schottky Rectifier, 5A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K7974
SCHOTTKY RECTIFIER, 5A 40V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:490mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 40V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:490mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rect, Single, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3855 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3855
Schottky Rect, Single, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3855
SCHOTTKY RECT, SINGLE, 40V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:490mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:490mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Bridge Rectifier - 24849047 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
24849047
Bridge Rectifier 24849047
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 40V V(RRM), SILICON, DO-214AB SMC, S54 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 40V V(RRM), SILICON, DO-214AB SMC, S54 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 030860-SSC54-E3/57T SSC54-E3/57TGITR-ND 280-SSC54-E3/57T 7103812 7103812P 70217336 SSC54-E3/57T SSC54-E3/57T SSC54-E3/57T 05R5883 60AC3855 24849047
Product Name Diodes, Rectifiers - Single - SSC54-E3/57T Single Diodes SMD 5A 40V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers RECTIFIER, 5A,40V,SM SCHOTTKY Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 5A 40V Do-214Ab; Repetitive Peak Reverse Voltage Vishay Schottky Rect, Single, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Bridge Rectifier
Life Cycle Stage Active Active
Package DO-214AB, (SMC) Tape and Reel Do-214ab (smc) DO-214AA DO-214AB (SMC) DO-214AB, SMC SMC (DO-214AB) DO-214AB (SMC) DO-214AB
VF 0.4900 volts 0.3600 volts 0.4900 volts 0.4900 volts 0.4900 volts 0.4900 volts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to ? C (-85 to ? F)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data