Rectifier diode,150EBU04 150A 400V
DIODE 150 A, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, POWERTAB-1, Rectifier Diode Product overview: VS-150EBU04 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-150EBU04 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760456-VS-150EBU04
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: PowerTab, PowIRtab
Diode Type: Standard
Current - Average Rectified (Io): 150A
Reverse Recovery Time (trr): 93ns
Current - Reverse Leakage @ Vr: 50μA @ 400V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: VS-150EBU04
Categories: Discrete Semiconductor Products
Manufacturer Package: PowIRtab
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 150A
Voltage - DC Reverse (Vr) (Maximum): 400V
Introduction Date: July 28, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DIODE GP 400V 150A POWIRTAB
RECTIFIER, 400V, 150A, POWERTAB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:150A; Diode Configuration:Single
RECTIFIER, 400V, 150A, POWERTAB; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):150A; DIODE CONFIGURATION:SINGLE
DIODE GP 400V 150A POWIRTAB
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1652465 | 280-VS-150EBU04 | 760456-VS-150EBU04 | VS-150EBU04 | VS-150EBU04 | 06AC6554 | 111518819 | VS-150EBU04 |
| Product Name | Schottky Diodes & Rectifiers | 150 A Diode and Rectifier | Diodes, Rectifiers - Single - VS-150EBU04 | Rectifiers | Single Diodes | Rectifier, 400V, 150A, Powertab; Repetitive Peak Reverse Voltage Vishay | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Powertab | Rail/Tube | POWER TAB | |||||
| trr | 60 ns | 93 ns | 93 ns | 93 ns | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 150 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |