The Vishay 06AC6553 is a single ultrafast soft recovery diode designed for high-frequency applications. It has a maximum repetitive reverse voltage of 200V and can handle a continuous forward current of 150A at a case temperature of 116°C. The diode features a forward voltage drop of 0.79V at 150A and a maximum reverse recovery time of 34ns, making it suitable for applications where switching losses are critical. The operating junction temperature can reach up to 175°C, and the device is housed in a PowerTab package, which allows for efficient thermal management. This diode is particularly effective in reducing electromagnetic interference (EMI) and radio frequency interference (RFI), making it ideal for power converters and high-frequency welding applications.
Diode Standard 200V 150A Chassis Mount PowIRtab™
150A 200V FRED Pt™ Rectifier Diode Module Product overview: VS-150EBU02 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-150EBU02 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 847912-VS-150EBU02
Series: FRED Pt®
Features: Diode 200 V
Package: Bulk
Family Name: 150EBU02
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 150EBU02, VS150EBU02-ND, *150EBU02, VS-150EBU02-ND, VS150EBU02
DIODE, SINGLE, 200V, 150A, POWERTAB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):150A; Diode Configuration:Single
DIODE GP 200V 150A POWIRTAB
DIODE, SINGLE, 200V, 150A, POWERTAB; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):150A; DIODE CONFIGURATION:SINGLE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 150EBU02-ND | 280-VS-150EBU02 | 847912-VS-150EBU02 | 06AC6553 | VS-150EBU02 | VS-150EBU02 | 111564894 |
| Product Name | Single Diodes | 150A 200V Diode and Rectifier | Diodes, Rectifiers - Single - VS-150EBU02 | Diode, Single, 200V, 150A, Powertab; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||||
| Package | Bulk | POWER TAB | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 150 amps | ||||||
| Diode Type | Diode 200 V |