Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays VB20200G-E3/4W

Description
Win Source Part Number: 1141670-VB20200G-E3/ 4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Current - Reverse Leakage @ Vr: 150 µA @ 200 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VB20200G-E3/4W,V B20200G-E3/4W-ND Base Product Number: VB20200
Request a Quote Datasheet
Description
Win Source Part Number: 1141670-VB20200G-E3/ 4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Current - Reverse Leakage @ Vr: 150 µA @ 200 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VB20200G-E3/4W,V B20200G-E3/4W-ND Base Product Number: VB20200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1141670-VB20200G-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1141670-VB20200G-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1141670-VB20200G-E3/4W
Win Source Part Number: 1141670-VB20200G-E3/ 4W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Current - Reverse Leakage @ Vr: 150 µA @ 200 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VB20200G-E3/4W,V B20200G-E3/4W-ND Base Product Number: VB20200

Win Source Part Number: 1141670-VB20200G-E3/4W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A
Current - Reverse Leakage @ Vr: 150 µA @ 200 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VB20200G-E3/4W,VB20200G-E3/4W-ND
Base Product Number: VB20200

Buy Now Datasheet
200V 10A Diode and Rectifier - 286-VB20200G-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
286-VB20200G-E3/4W
200V 10A Diode and Rectifier 286-VB20200G-E3/4W
DIODE ARR SCHOT 200V 10A TO263AB Product overview: VB20200G-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VB20200G-E3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 200V 10A TO263AB Product overview: VB20200G-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VB20200G-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VB20200G-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB20200G-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB20200G-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VB20200G-E3/4W
DIODE ARR SCHOT 200V 10A TO263AB

DIODE ARR SCHOT 200V 10A TO263AB

Supplier's Site
Diode - 160250798 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-263AB DPAK-3. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-263AB DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB20200G-E3/4W
Schottky Diodes & Rectifiers VB20200G-E3/4W
Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual 110 Amp IFSM

Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual 110 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers General Purpose Diodes Schottky Diodes
Product Number 1141670-VB20200G-E3/4W 286-VB20200G-E3/4W 112-VB20200G-E3/4W-ND VB20200G-E3/4W 160250798 VB20200G-E3/4W
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 200V 10A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
VF 1.7 volts 1.7 volts
VR 200 volts
IR 0.1500 mA
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data