Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Diode TVS Uni-Dir 5V 1500W DO214AB
Diode TVS Uni-Dir 5V 1500W DO214AB
Diode TVS Uni-Dir 5V 1500W DO214AB
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 5VWM 9.2VC DO214AB
Transient Voltage Suppressor, TVS, SMCJ Series, Unidirectional, 5 V, DO-214AB, 2, 6.4 V RoHS Compliant: Yes
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, GDE MARKING. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 5VWM 9.2VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 5V 5% Uni-Directional
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ5.0A | 7645708P | 7645708 | SMCJ5.0ALFTR-ND | SMCJ5.0A | 88W0801 | 21614834 | SMCJ5.0A | SMCJ5.0A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Smcj Series, Unidirectional, 5 V, Do-214Ab, 2, 6.4 V Rohs Compliant Littelfuse | Diode | TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| VC | 9.2 volts | 9.2 volts | 9.2 volts | 9.2 volts | |||||
| VBR | 6.4 to 7 volts | 6.4 volts | 6.4 volts | 6.4 volts | |||||
| Configuration | Single | Single | Single | ||||||
| Direction | Unidirectional | Unidirectional |