Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 12V 5%BI DO-214AB TR13 RoHS
TVS 1.5KW 12V 5%BI DO-214AB TR13 RoHS
TVS 1.5KW 12V 5%BI DO-214AB TR13 RoHS
TVS DIODE, 1.5KW, 12V, DO-214AB; TVS POLARITY:BIDIRECTION
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE, 1.5KW, 12V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 12V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 12VWM 19.9VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ12CA | SMCJ12CALFTR-ND | 1714363P | 1714363 | 21615054 | SMCJ12CA | 71J2119 | 06R1957 | SMCJ12CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 12V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 12V, Do-214Ab, Full Reel; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 19.9 volts | 19.9 volts | 19.9 volts | 19.9 volts | |||||
| VBR | 13.3 to 14.7 volts | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts | ||||
| Configuration | Single | Single | Single | ||||||
| Package | DO-214AB, SMC | DO-214 | Do-214ab (smc) | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB, SMC |