Texas Instruments High-Performance Analog Bridge Rectifier TLC5926IDWR

Description
(PRICE/TC), LED DRIVER, ANALOGUE, 30MHZ, WSOIC-24; DEVICE TOPOLOGY:CONSTANT CURRENT; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MAX:120MA; SWITCHING FREQUENCY:30MHZ; NO. OF OUTPUTS:16OUTPUTS; IC ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), LED DRIVER, ANALOGUE, 30MHZ, WSOIC-24; DEVICE TOPOLOGY:CONSTANT CURRENT; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MAX:120MA; SWITCHING FREQUENCY:30MHZ; NO. OF OUTPUTS:16OUTPUTS; IC ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 49056049 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
49056049
Bridge Rectifier 49056049
(PRICE/TC), LED DRIVER, ANALOGUE, 30MHZ, WSOIC-24; DEVICE TOPOLOGY:CONSTANT CURRENT; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MAX:120MA; SWITCHING FREQUENCY:30MHZ; NO. OF OUTPUTS:16OUTPUTS; IC ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), LED DRIVER, ANALOGUE, 30MHZ, WSOIC-24; DEVICE TOPOLOGY:CONSTANT CURRENT; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MAX:120MA; SWITCHING FREQUENCY:30MHZ; NO. OF OUTPUTS:16OUTPUTS; IC ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rectifiers
Product Number 49056049
Product Name Bridge Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 300 volts
View Details
Schottky barrier diode - 1PS79SB31,315 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
5 suppliers
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2466983 - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
View Details