Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-10BQ100TRPBF VS-10BQ100TRPBF

Description
Manufacturer: Vishay Win Source Part Number: 095497-VS-10BQ100TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 780mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 100V Operating Temperature - Junction: -55°C to 175°C Family Name: VS-10BQ100 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK19BR4G; MB110_R1_00001; SK19B; Introduction Date: March 23, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 095497-VS-10BQ100TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 780mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 100V Operating Temperature - Junction: -55°C to 175°C Family Name: VS-10BQ100 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK19BR4G; MB110_R1_00001; SK19B; Introduction Date: March 23, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-10BQ100TRPBF - 095497-VS-10BQ100TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10BQ100TRPBF
095497-VS-10BQ100TRPBF
Diodes, Rectifiers - Single - VS-10BQ100TRPBF 095497-VS-10BQ100TRPBF
Manufacturer: Vishay Win Source Part Number: 095497-VS-10BQ100TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 780mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 100V Operating Temperature - Junction: -55°C to 175°C Family Name: VS-10BQ100 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK19BR4G; MB110_R1_00001; SK19B; Introduction Date: March 23, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 095497-VS-10BQ100TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 780mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Family Name: VS-10BQ100
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK19BR4G; MB110_R1_00001; SK19B;
Introduction Date: March 23, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 100V 1A Diode and Rectifier - 280-VS-10BQ100TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-VS-10BQ100TRPBF
Schottky 100V 1A Diode and Rectifier 280-VS-10BQ100TRPBF
DIODE SCHOTTKY 100V 1A DO214AA Product overview: VS-10BQ100TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ100TRPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 1A DO214AA Product overview: VS-10BQ100TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ100TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 10BQ100PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10BQ100PBFTR-ND
Single Diodes 10BQ100PBFTR-ND
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10BQ100TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10BQ100TRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10BQ100TRPBF
DIODE SCHOTTKY 100V 1A DO214AA

DIODE SCHOTTKY 100V 1A DO214AA

Supplier's Site
Single Diodes - VS-10BQ100TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-10BQ100TRPBF
Single Diodes VS-10BQ100TRPBF
DIODE SCHOTTKY 100V 1A DO214AA

DIODE SCHOTTKY 100V 1A DO214AA

Supplier's Site Datasheet
Diode - 31367920 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1A, 100V V(RRM), SILICON, SMB, MARKING CODE 1J. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1A, 100V V(RRM), SILICON, SMB, MARKING CODE 1J. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes General Purpose Diodes
Product Number 095497-VS-10BQ100TRPBF 280-VS-10BQ100TRPBF 10BQ100PBFTR-ND VS-10BQ100TRPBF VS-10BQ100TRPBF 31367920
Product Name Diodes, Rectifiers - Single - VS-10BQ100TRPBF Schottky 100V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221251 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-523; Sod-523
RoHS Compliant RoHS
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Rectifier Diode - FXF60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details