Vishay Precision Group 33V 1000W TVS Protection Diode SMBJ33A

Description
ESD Protection Diodes / TVS Diodes 33V 1000W UniDir TransZorb 5% Tol Product overview: SMBJ33A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 1000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 1000W, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMBJ33A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Protection Diodes / TVS Diodes 33V 1000W UniDir TransZorb 5% Tol Product overview: SMBJ33A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 1000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 1000W, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMBJ33A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 1000W TVS Protection Diode - 2040-SMBJ33A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 1000W TVS Protection Diode
2040-SMBJ33A
33V 1000W TVS Protection Diode 2040-SMBJ33A
ESD Protection Diodes / TVS Diodes 33V 1000W UniDir TransZorb 5% Tol Product overview: SMBJ33A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 1000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 1000W, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMBJ33A can be used for catalog matching and distributor lookup.

ESD Protection Diodes / TVS Diodes 33V 1000W UniDir TransZorb 5% Tol Product overview: SMBJ33A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 1000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 1000W, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMBJ33A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 600W, 33V, Do-214Aa; Product Range Vishay - 48F4691 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 33V, Do-214Aa; Product Range Vishay
48F4691
Tvs Diode, 600W, 33V, Do-214Aa; Product Range Vishay 48F4691
TVS DIODE, 600W, 33V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: No

TVS DIODE, 600W, 33V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: No

Supplier's Site
Diode - 16360941 - Radwell International
Willingboro, NJ, United States
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 33V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AASMB, MM MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 33V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AASMB, MM MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes
Product Number 2040-SMBJ33A 48F4691 16360941
Product Name 33V 1000W TVS Protection Diode Tvs Diode, 600W, 33V, Do-214Aa; Product Range Vishay Diode
Configuration Single
Unlock Full Specs
to access all available technical data