DIODES Incorporated Single Diodes SBL840

Description
Diode Schottky 40V 8A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 40V 8A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBL840-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBL840-ND
Single Diodes SBL840-ND
Diode Schottky 40V 8A Through Hole TO-220AC

Diode Schottky 40V 8A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - SBL840 - 211485-SBL840 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBL840
211485-SBL840
Diodes, Rectifiers - Single - SBL840 211485-SBL840
Manufacturer: Diodes Incorporated Win Source Part Number: 211485-SBL840 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 211485-SBL840
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 8A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 40V 8A Diode and Rectifier - 280-SBL840 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 8A Diode and Rectifier
280-SBL840
Schottky 40V 8A Diode and Rectifier 280-SBL840
DIODE SCHOTTKY 40V 8A TO220AC Product overview: SBL840 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL840 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 8A TO220AC Product overview: SBL840 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBL840 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBL840 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBL840
Discrete Semiconductor Products - Diodes - Rectifiers SBL840
DIODE SCHOTTKY 40V 8A TO220AC

DIODE SCHOTTKY 40V 8A TO220AC

Supplier's Site
Diode - 66603510 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 40V V(RRM), SILICON, TO-220AC, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 40V V(RRM), SILICON, TO-220AC, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Diodes Schottky Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number SBL840-ND 211485-SBL840 280-SBL840 SBL840 66603510
Product Name Single Diodes Diodes, Rectifiers - Single - SBL840 Schottky 40V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data