STMicroelectronics, Inc. Dual Schottky 170 V 10 A Diode and Rectifier STPS10170CG-TR

Description
170 V, 10 A dual Power Schottky Rectifier Product overview: STPS10170CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10170CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
170 V, 10 A dual Power Schottky Rectifier Product overview: STPS10170CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10170CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 170 V 10 A Diode and Rectifier
286-STPS10170CG-TR
Dual Schottky 170 V 10 A Diode and Rectifier 286-STPS10170CG-TR
170 V, 10 A dual Power Schottky Rectifier Product overview: STPS10170CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10170CG-TR can be used for catalog matching and distributor lookup.

170 V, 10 A dual Power Schottky Rectifier Product overview: STPS10170CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10170CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-6074-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6074-6-ND
Diode Arrays 497-6074-6-ND
Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-6074-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6074-2-ND
Diode Arrays 497-6074-2-ND
Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-6074-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6074-1-ND
Diode Arrays 497-6074-1-ND
Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
 - STPS10170CG-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 170V V(RRM), Silicon, TO-263AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 5A, 170V V(RRM), Silicon, TO-263AB

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STPS10170CG-TR - 031481-STPS10170CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS10170CG-TR
031481-STPS10170CG-TR
Diodes, Rectifiers - Arrays - STPS10170CG-TR 031481-STPS10170CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031481-STPS10170CG-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170V Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A Current - Reverse Leakage @ Vr: 10μA @ 170V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031481-STPS10170CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A
Current - Reverse Leakage @ Vr: 10μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Rectifier, 10A, 170V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 23AH3626 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10A, 170V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
23AH3626
Schottky Rectifier, 10A, 170V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 23AH3626
SCHOTTKY RECTIFIER, 10A, 170V, TO-263; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10A, 170V, TO-263; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward RoHS Compliant: Yes

Supplier's Site
Rectifier Stmicroelectronics - 57P1601 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1601
Rectifier Stmicroelectronics 57P1601
RECTIFIER

RECTIFIER

Supplier's Site
Bridge Rectifier - 88211879 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
88211879
Bridge Rectifier 88211879
SCHOTTKY RECTIFIER, STPS10170C SERIES, 10 AMP, 170V, D2PAK-2, TO-263, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER, STPS10170C SERIES, 10 AMP, 170V, D2PAK-2, TO-263, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode Arrays - STPS10170CG-TR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS10170CG-TR
Diode Arrays STPS10170CG-TR
DIODE ARRAY SCHOTTKY 170V D2PAK

DIODE ARRAY SCHOTTKY 170V D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10170CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10170CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS10170CG-TR
DIODE ARR SCHOTT 170V 5A D2PAK

DIODE ARR SCHOTT 170V 5A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS10170CG-TR
Schottky Diodes & Rectifiers STPS10170CG-TR
Schottky Diodes & Rectifiers Hi Vltg Pwr SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers Hi Vltg Pwr SCHOTTKY RECTIFIER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 286-STPS10170CG-TR 497-6074-6-ND STPS10170CG-TR 031481-STPS10170CG-TR 23AH3626 57P1601 88211879 STPS10170CG-TR STPS10170CG-TR STPS10170CG-TR
Product Name Dual Schottky 170 V 10 A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS10170CG-TR Schottky Rectifier, 10A, 170V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Bridge Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK-3 D2PAK; D2PAK TO-263 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK
RoHS Compliant RoHS RoHS RoHS
IO 5 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data