713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diodes / ESD Suppressors 440volts 1uA .6 Amps Uni-Dir
TVS DIODE, 400W, 440V, DO-214AC, TVS POLARITY:UNIDIRECTIO
TVS DIODE 440VWM 713VC DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ440ABBTR-ND | SMAJ440A | 134131224 | SMAJ440A |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 713 volts | 713 volts |