Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251286-SMAJ440CA
Series: SMAJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 440V
Current - Peak Pulse (10/1000μs): 600mA
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 492V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 713V
Alternative Parts (Cross-Reference): TV04A441JB-HF; P4SMA510CA;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 440VWM 713VC DO214AC
TVS Diodes / ESD Suppressors 400W 440V 5% Bi-Directional
ESD SUPPRESSOR DIODE, BIDIRECTIONAL, WORKING VOLTAGE: 440 V, 1-CHANNEL, CASE: DO-214AC-2, POWER DISSIPATION: 3.3 W, TOLERANCE: 5 %, BREAKDOWN VOLTAGE RNAGE: 492-543 V. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 400W, 440V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 440V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ440CA | 1251286-SMAJ440CA | SMAJ440CALFDKR-ND | SMAJ440CA | SMAJ440CA | 21612090 | 26K7418 | 08AC3236 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - SMAJ440CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode | Tvs Diode, 400W, 440V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 440V, Bidir, Do-214Ac; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VC | 713 volts | 713 volts | 713 volts | 713 volts | ||||
| VBR | 492 to 543 volts | 492 volts | 492 volts | 492 volts | ||||
| VR | 440 volts | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) |