Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 150V 5%UNI DO-214AB TR13 RoHS
TVS DIODE, 1.5KW, 150V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS,UNIDI,1500W,150V
TVS DIODE 150VWM 243VC DO214AB
TVS DIODE, 1.5KW, 150V, DO-214AB; REVERSE STAND-OFF VOLTAGE VRWM:150V; BREAKDOWN VOLTAGE RANGE:167V TO 185V; CLAMPING VOLTAGE VC MAX:243V; DIODE CONFI. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | SMCJ150A | SMCJ150ALFDKR-ND | 553325 | 06R1966 | 64AH8658 | SMCJ150A | 21615026 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 150V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs,unidi,1500W,150V,smc; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 243 volts | 243 volts | 243 volts | ||||
| VBR | 167 to 185 volts | 167 volts | 167 volts | ||||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB (SMC) | DO-214AB (SMCJ) |