Semtech Corp. TVS Diodes SM24.TCT

Description
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM24TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM24TR-ND
TVS Diodes SM24TR-ND
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SM24CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM24CT-ND
TVS Diodes SM24CT-ND
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SM24DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM24DKR-ND
TVS Diodes SM24DKR-ND
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
300W 24V 60pF SOT-23 TVS Protection Diode
144-SM24.TCT
300W 24V 60pF SOT-23 TVS Protection Diode 144-SM24.TCT
TVS Diode, 300W, 24V, Unidirectional, SOT-23, 60pF Product overview: SM24.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 24V, 60pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 24V, 60pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM24.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 300W, 24V, Unidirectional, SOT-23, 60pF Product overview: SM24.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 24V, 60pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 24V, 60pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM24.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
 - SM24.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional, Bi-Directional 24V (Max) 43V SOT-23-3 T/R

TVS Diode Zener Uni-Directional, Bi-Directional 24V (Max) 43V SOT-23-3 T/R

Supplier's Site Datasheet
Tvs Diode Array, 300W, 24V, Sot-23; Clamping Voltage Vc Max Semtech - 37K8465 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 24V, Sot-23; Clamping Voltage Vc Max Semtech
37K8465
Tvs Diode Array, 300W, 24V, Sot-23; Clamping Voltage Vc Max Semtech 37K8465
TVS DIODE ARRAY, 300W, 24V, SOT-23; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 24V, SOT-23; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 300W, 24V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech - 39P8181 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 24V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech
39P8181
Tvs Diode Array, 300W, 24V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech 39P8181
TVS DIODE ARRAY, 300W, 24V, SOT-23, FULL REEL; Clamping Voltage Vc Max:43V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:-; Capacitance, Cd:50pF RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 24V, SOT-23, FULL REEL; Clamping Voltage Vc Max:43V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:-; Capacitance, Cd:50pF RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM24.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM24.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM24.TCT
TVS DIODE 24VWM 43VC SOT23-3

TVS DIODE 24VWM 43VC SOT23-3

Supplier's Site
Diode - 19047988 - Radwell International
Willingboro, NJ, United States
TRANS VOLTAGE SUPPRESSOR DIODE, 300W, 24V V(RWM), UNIDIRECTIONAL, 2 ELEMENT, SILICON, SOT-23, M24 MARKING. FREE 2 YEAR RADWELL WARRANTY

TRANS VOLTAGE SUPPRESSOR DIODE, 300W, 24V V(RWM), UNIDIRECTIONAL, 2 ELEMENT, SILICON, SOT-23, M24 MARKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TVS Diodes - SM24.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM24.TCT
TVS Diodes SM24.TCT
TVS DIODE 24VWM 43VC SOT23-3

TVS DIODE 24VWM 43VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SM24TR-ND 144-SM24.TCT SM24.TCT 37K8465 39P8181 SM24.TCT 19047988 SM24.TCT
Product Name TVS Diodes 300W 24V 60pF SOT-23 TVS Protection Diode Tvs Diode Array, 300W, 24V, Sot-23; Clamping Voltage Vc Max Semtech Tvs Diode Array, 300W, 24V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 43 volts 43 volts 43 volts
VBR 26.7 volts 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data