STMicroelectronics, Inc. Schottky 45 V 15 A Diode and Rectifier STPS1545FP

Description
45 V, 15 A Power Schottky Rectifier Product overview: STPS1545FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
45 V, 15 A Power Schottky Rectifier Product overview: STPS1545FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45 V 15 A Diode and Rectifier - 280-STPS1545FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45 V 15 A Diode and Rectifier
280-STPS1545FP
Schottky 45 V 15 A Diode and Rectifier 280-STPS1545FP
45 V, 15 A Power Schottky Rectifier Product overview: STPS1545FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545FP can be used for catalog matching and distributor lookup.

45 V, 15 A Power Schottky Rectifier Product overview: STPS1545FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1545FP can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-10041-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10041-5-ND
Single Diodes 497-10041-5-ND
Diode Schottky 45V 15A Through Hole TO-220FPAC

Diode Schottky 45V 15A Through Hole TO-220FPAC

Buy Now Datasheet
 - STPS1545FP - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, TO-220AC

Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, TO-220AC

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS1545FP - 053958-STPS1545FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1545FP
053958-STPS1545FP
Diodes, Rectifiers - Single - STPS1545FP 053958-STPS1545FP
Manufacturer: STMicroelectronics Win Source Part Number: 053958-STPS1545FP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053958-STPS1545FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8107336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8107336
Schottky Diodes & Rectifiers 8107336
STMicroelectronics STPS1545FP Diode

STMicroelectronics STPS1545FP Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1687878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1687878
Schottky Diodes & Rectifiers 1687878
STMicroelectronics STPS1545FP Diode

STMicroelectronics STPS1545FP Diode

Supplier's Site
Single Diodes - STPS1545FP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS1545FP
Single Diodes STPS1545FP
DIODE SCHOTTKY 45V 15A TO220FPAC

DIODE SCHOTTKY 45V 15A TO220FPAC

Supplier's Site Datasheet
Diode, Schottky, 15A, 45V; Repetitive Peak Reverse Voltage Stmicroelectronics - 26M3626 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 15A, 45V; Repetitive Peak Reverse Voltage Stmicroelectronics
26M3626
Diode, Schottky, 15A, 45V; Repetitive Peak Reverse Voltage Stmicroelectronics 26M3626
DIODE, SCHOTTKY, 15A, 45V; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Single ; Diode Case Style:TO-220FP; No. of Pins:2Pins; Forward Voltage Max:570mV; Forward Surge Current:220A RoHS Compliant: Yes

DIODE, SCHOTTKY, 15A, 45V; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Single; Diode Case Style:TO-220FP; No. of Pins:2Pins; Forward Voltage Max:570mV; Forward Surge Current:220A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1545FP
Schottky Diodes & Rectifiers STPS1545FP
Schottky Diodes & Rectifiers 15 Amp 45 Volt

Schottky Diodes & Rectifiers 15 Amp 45 Volt

Buy Now Datasheet
Diode - 24682142 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 15A, 45V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 15A, 45V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1545FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1545FP
Discrete Semiconductor Products - Diodes - Rectifiers STPS1545FP
DIODE SCHOTTKY 45V 15A TO220FPAC

DIODE SCHOTTKY 45V 15A TO220FPAC

Supplier's Site
DIODE SCHOTTKY 45V 15A TO220FP - 761-STPS1545FP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 45V 15A TO220FP
761-STPS1545FP
DIODE SCHOTTKY 45V 15A TO220FP 761-STPS1545FP
DIODE SCHOTTKY 45V 15A TO220FP

DIODE SCHOTTKY 45V 15A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes General Purpose Diodes Rectifiers Schottky Diodes
Product Number 280-STPS1545FP 497-10041-5-ND STPS1545FP 053958-STPS1545FP 8107336 STPS1545FP 26M3626 STPS1545FP 24682142 STPS1545FP 761-STPS1545FP
Product Name Schottky 45 V 15 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPS1545FP Schottky Diodes & Rectifiers Single Diodes Diode, Schottky, 15A, 45V; Repetitive Peak Reverse Voltage Stmicroelectronics Schottky Diodes & Rectifiers Diode Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 45V 15A TO220FP
Package Rail/Tube TO-220; TO-220FPAC 2 TO-220; TO-220FPAC TO-220; To-220fpac TO-220; TO-220-2 Full Pack TO-220FP TO-220-2 FP TO-220 TO-220; TO-220-2 Full Pack
RoHS Compliant RoHS RoHS RoHS RoHS
IO 15 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active Active Active
Unlock Full Specs
to access all available technical data