DIODE GEN PURP 100V 1A MELF
Diode Standard 100V 1A Surface Mount MELF DO-213AB
DIODE STANDARD 100V 1A DO213AB
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 100V, SILICON, DO-213AB. FREE 2 YEAR RADWELL WARRANTY
DIODE GP 100V 1A MELF DO-213AB
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 4878-SM4002CT-ND | 104843396 | SM4002 |
| Product Name | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 175 C (-58 to 347 F) |