The SP720 is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP720 has 2 protection SCR/Diode device structures per input. A total of 14 available inputs can be used to protect up to 14 external signal or bus lines. Over-voltage protection is from the IN (pins 1-7 and 9-15) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 16) or a -VBE diode threshold below V- (Pin 8). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. Single input ESD interface capability of 4 kV by contact and 15 kV through the air Peak single pulse current capability of ±3A (8/20μs) Single-ended voltage range to +30V and differential voltage range to ±15 V Fast switching, with 2 ns rise time Low typical input leakage of 1 nA at 25℃ Low typical input capacitance of 3 pF 14 SCR–diode Pairs Operate at temperatures ranging from –40°C to +105°C Meet MIL STD 3015.7, IEC 61000-4-2, and IEC 61000-4-5 standards
Bidirectional TVS Diode, 30V, 14 Ch, PDIP, 3pF Product overview: SP720APP from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 3pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 3pF, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP720APP can be used for catalog matching and distributor lookup.
TVS DEVICE MIXED 16DIP
TVS Diodes / ESD Suppressors 14 CH DIODE ARRAY
DIODE, SCR, 3PF, DIP-16; Clamping Voltage Vc Max:-; Diode Case Style:DIP; No. of Pins:16Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:SP720 Series; Automotive Qualification Standard:-; No. of Channels:14 RoHS Compliant: Yes
ESD SUPPRESSORS / TVS DIODE, 14 CH, DIODE ARRAY, DIP-16. FREE 2 YEAR RADWELL WARRANTY
TVS ARRAY ESD 14CH 30V 16-DIP
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | General Purpose Diodes | Diode Arrays |
| Product Number | SP720APP | 1713894 | 1714298P | 149-SP720APP | SP720APP | SP720APP | 92K8996 | 21618323 | SP720APP |
| Product Name | 3pF, 4kV, SCR & Diode Rail Clamp Array | TVS Diodes | TVS Diodes | 30V 3pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | TVS Diodes / ESD Suppressors | Diode, Scr, 3Pf, Dip-16; Clamping Voltage Vc Max Littelfuse | Diode | Mixed Technology |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VR | 30 volts | ||||||||
| CT | 3 pF |