Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 40V 5%BI DO-214AB TR13 RoHS
TVS 1.5KW 40V 5%BI DO-214AB TR13 RoHS
TVS 1.5KW 40V 5%BI DO-214AB TR13 RoHS
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 40V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 40V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
DIODE, TVS, 40V, 1500W, BIDIR, SMC; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 40V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 1.5kW 40V 5% Bi-Directional
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 40V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, BFR MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 40VWM 64.5VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ40CA | 1714301 | 1714301P | SMCJ40CALFDKR-ND | 71J2199 | 06R2001 | 34X2860 | 64AH8687 | SMCJ40CA | 21614878 | SMCJ40CA | SMCJ40CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 40V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 40V, Do-214Ab, Full Reel; Product Range Littelfuse | Diode, Tvs, 40V, 1500W, Bidir, Smc; Product Range Littelfuse | Tvs Diode, 1.5Kw, 40V, Bidir, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| VC | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | |||||
| VBR | 44.4 to 49.1 volts | 44.4 volts | 49.1 volts | 44.4 volts | 44.4 volts | |||||||
| Configuration | Single | Single | Single | |||||||||
| Package | Do-214ab (smc) | DO-214 | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | DO-214AB, SMC |