The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094304-SA33CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 53.3V
Peak Pulse Current(Ippm): 9.6A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
53.3V Clamp 9.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.3V Clamp 9.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.3V Clamp 9.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, BIDIR, 33V, DO-15; Product Range:SA Series; TVS Polarity:Bidirection
TVS DIODE, 500W, 33V, DO-15; TVS POLARITY:BIDIRECTION
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | SA33CA | 1094304-SA33CA | SA33CALFTR-ND | 27AK1508 | 18650604 |
| Product Name | 500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - SA33CA | TVS Diodes | Tvs Diode, Bidir, 33V, Do-15; Product Range Littelfuse | Diode |
| VBR | 36.7 to 40.6 volts | 36.7 volts | 36.7 volts | 36.7 volts | |
| PD | 500000 milliwatts | ||||
| Package | DO-15; DO-204AC (DO-15) | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | ||
| VWM | 33 volts | ||||
| IPPM | 9.6 amps |