Vishay Precision Group Schottky Diodes & Rectifiers SL44-E3/57T

Description
Diode Schottky 8A 40V SMC
Request a Quote Datasheet
Description
Diode Schottky 8A 40V SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7000947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000947
Schottky Diodes & Rectifiers 7000947
Diode Schottky 8A 40V SMC

Diode Schottky 8A 40V SMC

Supplier's Site
Schottky Diodes & Rectifiers - 9189613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189613
Schottky Diodes & Rectifiers 9189613
Diode Schottky 8A 40V SMC

Diode Schottky 8A 40V SMC

Supplier's Site
Schottky Diodes & Rectifiers - 7000947P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000947P
Schottky Diodes & Rectifiers 7000947P
Diode Schottky 8A 40V SMC

Diode Schottky 8A 40V SMC

Supplier's Site
Diodes, Rectifiers - Single - SL44-E3/57T - 028820-SL44-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SL44-E3/57T
028820-SL44-E3/57T
Diodes, Rectifiers - Single - SL44-E3/57T 028820-SL44-E3/57T
Manufacturer: Vishay Win Source Part Number: 028820-SL44-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 440mV @ 4A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 028820-SL44-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 440mV @ 4A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single Diodes - SL44-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL44-E3/57TGITR-ND
Single Diodes SL44-E3/57TGITR-ND
Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SL44-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL44-E3/57TGICT-ND
Single Diodes SL44-E3/57TGICT-ND
Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SL44-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL44-E3/57TGIDKR-ND
Single Diodes SL44-E3/57TGIDKR-ND
Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
SMD 4A 40V Diode and Rectifier - 280-SL44-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4A 40V Diode and Rectifier
280-SL44-E3/57T
SMD 4A 40V Diode and Rectifier 280-SL44-E3/57T
4A 40V Rectifier Diode, DO-214AB, Surface Mount Product overview: SL44-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44-E3/57T can be used for catalog matching and distributor lookup.

4A 40V Rectifier Diode, DO-214AB, Surface Mount Product overview: SL44-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL44-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL44-E3/57T
Schottky Diodes & Rectifiers SL44-E3/57T
Schottky Diodes & Rectifiers 4.0 Amp 40 Volt

Schottky Diodes & Rectifiers 4.0 Amp 40 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL44-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL44-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SL44-E3/57T
DIODE SCHOTTKY 40V 4A DO214AB

DIODE SCHOTTKY 40V 4A DO214AB

Supplier's Site
Bridge Rectifier - 33629034 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
33629034
Bridge Rectifier 33629034
(PRICE/TC) SCHOTTKY RECTIFIER, 4A 40V DO-214AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWARD CURRENT IF(AV):4A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:DO-214AB (SMC); NO. OF PINS:2PINS; FORWARD VOLTAGE VF MAX:440MV; PRODUCT RANGE:- ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) SCHOTTKY RECTIFIER, 4A 40V DO-214AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWARD CURRENT IF(AV):4A; DIODE CONFIGURATION:SINGLE; DIODE CASE STYLE:DO-214AB (SMC); NO. OF PINS:2PINS; FORWARD VOLTAGE VF MAX:440MV; PRODUCT RANGE:- ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - SL44-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SL44-E3/57T
Single Diodes SL44-E3/57T
DIODE SCHOTTKY 40V 4A DO214AB

DIODE SCHOTTKY 40V 4A DO214AB

Supplier's Site Datasheet
Schottky Rectifier, 4A 40V Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 77K2565 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 4A 40V Do-214Ab; Repetitive Peak Reverse Voltage Vishay
77K2565
Schottky Rectifier, 4A 40V Do-214Ab; Repetitive Peak Reverse Voltage Vishay 77K2565
SCHOTTKY RECTIFIER, 4A 40V DO-214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:440mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 4A 40V DO-214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:440mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode Rectifier, Schottky, 4A, 40V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 29X0555 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Schottky, 4A, 40V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
29X0555
Diode Rectifier, Schottky, 4A, 40V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 29X0555
DIODE RECTIFIER, SCHOTTKY, 4A, 40V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:440mV RoHS Compliant: Yes

DIODE RECTIFIER, SCHOTTKY, 4A, 40V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:440mV RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Rectifier, 4A, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3825 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 4A, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3825
Diode, Rectifier, 4A, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3825
DIODE, RECTIFIER, 4A, 40V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):4A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:440mV; Forward Surge Current RoHS Compliant: Yes

DIODE, RECTIFIER, 4A, 40V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):4A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:440mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
RECTIFIER, 4A,40V,SM SCHOTTKY - 70217281 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 4A,40V,SM SCHOTTKY
70217281
RECTIFIER, 4A,40V,SM SCHOTTKY 70217281
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Very Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Very Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 7000947 7000947P 028820-SL44-E3/57T SL44-E3/57TGITR-ND 280-SL44-E3/57T SL44-E3/57T SL44-E3/57T 33629034 SL44-E3/57T 77K2565 29X0555 60AC3825 70217281
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SL44-E3/57T Single Diodes SMD 4A 40V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier Single Diodes Schottky Rectifier, 4A 40V Do-214Ab; Repetitive Peak Reverse Voltage Vishay Diode Rectifier, Schottky, 4A, 40V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Rectifier, 4A, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay RECTIFIER, 4A,40V,SM SCHOTTKY
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ab (smc) DO-214AA DO-214AB, (SMC) Tape and Reel SMC (DO-214AB) DO-214AB, SMC DO-214AB (SMC) DO-214AB (SMC) DO-214AB DO-214AB (SMC)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
VF 0.4400 volts 0.4400 volts 0.4400 volts 0.4400 volts 0.4400 volts 0.4400 volts 0.3500 volts
Unlock Full Specs
to access all available technical data