405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 250V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 250V, DO-214AB; Breakdown Voltage Range:279V to 309V; Breakdown Voltage Vbr:309V; Clamping Voltage Vc Max:405V; Diode Case Style:DO-214AB; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2RoHS Compliant: Yes
TVS DIODE, 1.5KW, 250V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 1.5kW 250V 5% Uni-Directional
TVS DIODE 250VWM 405VC DO214AB
TVS DIODE 250VWM 405VC DO214AB
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 250V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMC DO-214AB. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | SMCJ250ALFCT-ND | 06R1984 | 26K7461 | 33AC0982 | SMCJ250A | SMCJ250A | SMCJ250A | 21614930 |
| Product Name | TVS Diodes | Tvs Diode, 1.5Kw, 250V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 250V, Do-214Ab; Breakdown Voltage Range Littelfuse | Tvs Diode, 1.5Kw, 250V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode |
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB | DO-214AB | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||||
| VC | 405 volts | 405 volts | 405 volts | 405 volts | 405 volts | |||
| VBR | 279 volts | 279 volts | 279 to 309 volts | 279 volts | 279 volts |