Bidirectional 1500W TVS diode,SM15T30CA
Bidirectional 1500W TVS diode,SM15T30CA
Bidirectional 1500W TVS diode,SM15T30CA
1.5kW Bidirectional TVS Diode, 25.6V, SMC, 2.9nF Product overview: SM15T30CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25.6V, 2.9nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25.6V, 2.9nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30CA can be used for catalog matching and distributor lookup.
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1250788-SM15T30CA
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 25V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, BER MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 30V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Bidirection
TVS DIODE 25.6VWM 53.5VC SMC
TVS DIODE 25.6VWM 53.5VC SMC
TVS Diodes / ESD Suppressors 1500W 30V Bidirect
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4861253 | 4861253P | 144-SM15T30CA | 497-12773-6-ND | 1250788-SM15T30CA | 24678338 | 34M8597 | SM15T30CA | SM15T30CA | SM15T30CA |
| Product Name | TVS Diodes | TVS Diodes | 25.6V 2.9nF TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM15T30CA | Diode | Diode, Tvs, 30V, 1.5Kw; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | Single | ||||||
| Direction | Bidirectional | Bidirectional | Bidirectional | |||||||
| Package | Smc | SMC | Tape and Reel | DO-214AB, SMC | SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | |||
| Pin Count | 2 | 2 | ||||||||
| RoHS Compliant | RoHS | RoHS |