Diode Standard 50V 3A Surface Mount SMC
Diode Standard 50V 3A Surface Mount SMC
Diode Standard 50V 3A Surface Mount SMC
DIODE GEN PURP 50V 3A SMC Product overview: S3A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3A-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 027841-S3A-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RECTIFIERS, 50V, 3A, SMC PKG . FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 50V 3A SMC
DIODE GEN PURP 50V 3A SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | S3A-FDITR-ND | 280-S3A-13-F | 027841-S3A-13-F | S3A-13-F | 119559433 | S3A-13-F | S3A-13-F |
| Product Name | Single Diodes | 50V 3A Diode and Rectifier | Diodes, Rectifiers - Single - S3A-13-F | Rectifiers | Bridge Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | Tape & Reel (TR) | SMC | DO-214AB, SMC | ||||
| RoHS Compliant | RoHS | ||||||
| Diode Type | Standard |