TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 17.5V SOT-23-6 T/R
17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
RailClamp 5V 4-Line TVS Diode Array
RailClamp 5V 4-Line TVS Diode Array
RailClamp 5V 4-Line TVS Diode Array
TVS DIODE 5VWM 17.5VC SOT23-6
TVS DIODE ARRAY, 300W, 5V, SOT-23, CLAMPING VOLTAGE VC MAX 17.5V, SOT-23, 6PINS. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE ARRAY, 300W, 5V, SOT-23; Clamping Voltage Vc Max:17.5V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:RailClamp SR Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE ARRAY, 300W, 5V, SOT-23, FULL REEL; Clamping Voltage Vc Max:17.5V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:RailClamp SR Series; Breakdown Voltage Vbr:6V RoHS Compliant: Yes
TVS DIODE 5VWM 17.5VC SOT23-6
TVS Diodes / ESD Suppressors RAILCLAMP 4-LINE 5V 3K LFREE
12A@8/20us 300W 17.5V 6V Unidirectional 5V@Max SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SRV05-4.TCT | SRV05-4TR-ND | 6910883 | 6910883P | SRV05-4.TCT | 19048185 | 56J9087 | 56J8194 | SRV05-4.TCT | SRV05-4.TCT | SRV05-4.TCT |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Diode | Tvs Diode Array, 300W, 5V, Sot-23; Clamping Voltage Vc Max Semtech | Tvs Diode Array, 300W, 5V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Package | SOT23; SOT-23 | SOT23; SOT-23-6 | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; SOT-23-6 | SOT23; SOT-23 | SOT23; SOT-23 | SOT23; SOT-23-6 | SOT23 | ||
| Configuration | Single | ||||||||||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | |||||||
| VC | 17.5 volts | 17.5 volts | 17.5 volts | 17.5 volts |