The SZ1SMB10CAT3G is a bi-directional transient voltage suppression diode in the DO-214AA package, designed to protect voltage-sensitive components from high-energy transients in automotive applications. It has a working peak reverse voltage of 10 V, a breakdown voltage range of 11.1 V to 12.27 V at 1 mA, and a maximum clamping voltage of 17.0 V at a peak pulse current of 35.3 A. The device exhibits a peak pulse power rating of 600 W, a leakage current below 5.0 µA at its working voltage, and a response time of typically less than 1.0 ns. It is AEC-Q101 qualified and Pb-free, with terminal finish meeting J-STD-609A.01. Junction capacitance is typically 1460 pF at 0 V bias and 1 MHz.
The SZ1SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping and high surge capability, as well as fast response time. The SZ1SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.0 V to 170 V for uni-directional, and 10 V to 75 V for bi-directional Standard Avalanche Breakdown Voltage Range −6.4 V to 209 V for uni-directional, 11.1 V to 92.07 V for bi-directional Peak Power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5.0 μA Above 10 V Intended for UL 497B Type Protection Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
Trans Voltage Suppressor Diode, 600W, 10V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZ1SMB10CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMB10CAT3G can be used for catalog matching and distributor lookup.
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB
Win Source Part Number: 980695-SZ1SMB10CAT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 805pF @ 1MHz
Current - Peak Pulse (10/1000µs): 35.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F11535CT,F11535DKR,S
ESD SUPPRESSORS / TVS DIODES, 10V , 600W , BI-DIR SZ1SMB, AEC-Q101 . FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, BIDIR, 10V, SMB; Product Range:SZ1SMB Series; TVS Polarity:Bidirection
TVS DIODE 10VWM 17VC SMB
TVS DIODE 10VWM 17VC SMB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMB10CAT3G | 144-SZ1SMB10CAT3G | F11535CT-ND | 980695-SZ1SMB10CAT3G | 121924408 | 27AK1597 | SZ1SMB10CAT3G | SZ1SMB10CAT3G |
| Product Name | 600W in SMB Package | 600W 10V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Diode | Tvs Diode, Bidir, 10V, Smb; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VR | 10 volts | |||||||
| VBR | 11.1 to 12.27 volts | 11.1 volts | 11.1 volts | 11.1 volts | 11.1 volts | 11.1 volts | ||
| PD | 600000 milliwatts | |||||||
| Configuration | Single | Single |