58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 36VWM 58.1VC DO214AC Product overview: SMAJ36CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ36CA-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362193-SMAJ36CA-TP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TA)
Fake Threat In the Open Market: 60 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: SMAJ36
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Current - Peak Pulse (10/1000µs): 6.9A
Power - Peak Pulse: 400W
Power Line Protection: No
TVS-DIODE, 1W, 58.1V, BIDIRECTIONAL, DO-214AC; TVS POLARITY:BIDIRECTION
TVS DIODE 36V 58.1V DO214AC
TVS DIODE 36VWM 58.1VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ36CA-TPMSTR-ND | 144-SMAJ36CA-TP | 1362193-SMAJ36CA-TP | 21554395 | 543-SMAJ36CA-TP | SMAJ36CA-TP |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode | TVS DIODE 36V 58.1V DO214AC | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 58.1 volts | 58.1 volts | 58.1 volts |