8A, 200V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC PACKAGE-3 Product overview: STPR1620CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPR1620CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031475-STPR1620CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 990mV @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3
DIODE ARRAY GP 200V 8A TO220
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, ULTRA-FAST RECOVERY, 1 PHASE, 2 ELEMENT, 8A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-STPR1620CT | 031475-STPR1620CT | 497-3810-5-ND | STPR1620CT | 15724263 |
| Product Name | 8A 200V Diode and Rectifier | Diodes, Rectifiers - Arrays - STPR1620CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier |
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | ||||
| IO | 8 amps | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard |