Radwell International Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
(PRICE/TC), VOLTAGE REFERENCE, PRECISION, SHUNT - FIXED, ZRC250 SERIES, 2.5V, SOT-23-3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR) FREDS - D-PAK8A, 600V, LOW QRR, SINGLE, SMD, TJ=175 C. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR) NEW INPUT DIODES - D-PAK. FREE 2 YEAR RADWELL WARRANTY
1.2KV, 2.2V @ 150A, 25A RECTIFIED CURRENT CHASSIS MOUNT, PWS-E PACKAGE, . FREE 2 YEAR RADWELL WARRANTY
ADD-A-PAK GENERATION VII POWER MODULES THYRISTOR/DIODE AND THYRISTOR/THYRISTOR, . FREE 2 YEAR RADWELL WARRANTY
BARRIER DIODE 5AMP. FREE 2 YEAR RADWELL WARRANTY
BARRIER ISOLATED DRIVE RELAY, LED, SINGLE CHANNEL, 1 DEVICE - 1 BARRIER, OUTPUT FUSED AT 50 MA, 20 MSEC RESPONSE TIME, 21-35 VDC VOLTAGE INPUT. FREE 2 YEAR RADWELL WARRANTY...
BARRIER SAFTEY NO MORE THAN 250VNMS GENERATED. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, ZXTN200 SERIES, BJT, 30V NPN, LOW SAT, SMD/SMT, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT, 3-PH, 1.2KV, 90A, ECO-PAC1; NO. OF PHASES:THREE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):90A; BRIDGE RECTIFIER CASE STYLE:ECO-PAC1; FORWARD VOLTAGE VF MAX:1.48V; NO. OF PINS:5PINS; ROHS...
BRIDGE RECTIFIER 121AMP 1600V 3PHASE 6/PK. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V, SILICON, THROUGH HOLE, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 1.6 KV, 35 AMP, 1.19 V, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 25A, 1600V V(RRM), SILICON, POWER MODULE-5. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 35A, 1200V V(RRM), SILICON, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 35A, 600V V(RRM), SILICON, POWER MODULE-5. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 82A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 62A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 1.2 KV, 25 A, MODULE, 1.11 V, 4 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 1.2 KV, 35 AMP, MODULE, 1.1 V, 4, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 400 V, 35 A, MODULE, 1.14 V, 4 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 600 V, 25 A, MODULE, 1.11 V, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, THREE PHASE BRIDGE, 1.07V FORWARD, 1.6 KV PEAK REVERSE VOLTAGE, 350A MAX SURGE, 95W POWER DISSIPATION, THROUGH HOLE TERMINATION, -40/150C OPERATING TEMP, ROHS COMPLIANT, SCREW PLATE MOUNTED.
BRIDGE RECTIFIER DIODE, THREE, 1.6 KV, 20 A, 1.25 V, MODULE, 5 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER MODULE, VS-MB SERIES, SINGLE PHASE, 35A, 1.2KV, 1.14V, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER MODULES, SINGLE PHASE, 35A, 800V, QC, FORWARD VOLTAGE VF MAX:1.14V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 160A, 1200V, 3PH, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):140A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.6V, NO. OF PINS:5PINS ROHS COMPLIANT:...
BRIDGE RECTIFIER, 3 PHASE, 34 AMP, 1600V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 3 PHASE, 35A 1.2KV QC, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.7V, NO. OF PINS:5PINS...
BRIDGE RECTIFIER, 3 PHASE, 63A, 1.2KV, PWS-D, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):63A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.8V, NO. OF PINS:5PINS...
BRIDGE RECTIFIER, 55A, 1600V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 3A, 200V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):3A; BRIDGE RECTIFIER CASE STYLE:THROUGH HOLE; FORWARD VOLTAGE VF MAX:1.1V ROHS...
BRIDGE RECTIFIER, SINGLE PHASE, 600 V, 8 A, THROUGH HOLE, 1 V, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 6A, 600V, THROUGH HOLE, FORWARD VOLTAGE VF MAX: 1.2V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 8A, 200V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:THROUGH HOLE; FORWARD VOLTAGE VF MAX:1V ROHS...
BRIDGE RECTIFIER, SINGLE PHASE, 8A, 400V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:THROUGH HOLE; FORWARD VOLTAGE VF MAX:1V ROHS...
BRIDGE RECTIFIER, SINGLE PHASE, THOUGH HOLE, NO. OF PHASES: SINGLE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 800 VAC, FORWARD CURRENT IF(AV): 1.9 AMP. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE-PHASE, PEAK AVERAGE FORWARD CURRENT: 1.5 A, PEAK REVERSE REPETITIVE VOLTAGE: 200 V, THROUGH-HOLE MOUNT, PACKAGE TYPE: WOG-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, THREE PHASE, 1.6 KV, 35 A, MODULE, 5 PINS, 1.7 V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):2A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS; OPERATING TEMPERATURE MAX:150ªC; ROHS COMPLIANT:...
BRIDGE RECTIFIERS 3 PHS REC BRDG 1600V, 86A. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS 34 AMPS 1800V 3PH. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS 52 AMPS 1800V . FREE 2 YEAR RADWELL WARRANTY
DALE Semiconductors VS-26MB60A
DALE, VSKT142/12PBF, VSKT14212PBF, SEMICONDUCTOR, 3POLE. FREE 2 YEAR RADWELL WARRANTY
DIODE RECTIFIER SUPER HIGH SPEED 2.5AMP 200V. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 100 V 5.5A SURFACE MOUNT D-PAK (TO-252AA). FREE 2 YEAR RADWELL WARRANTY
DIODE, 1000 VDC (REVERSE), 6 AMPS, 1.4 V @ 6 A (FORWARD), 500 NS REVERSE RECOVERY TIME, DO-203AA (DO-4) PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DIODE, PROTECTION, LUMINOUS, 6-24VDC. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER, SINGLE DIODE, 300 V, 30 A, 38 NS, 60 A @ 300 V, TO-247-2, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER, SINGLE, 1200 V, 70 A, 1.35 V @ 220 A, 9 MA @ 1200 V, DO-203AB, DO-5, STUD. FREE 2 YEAR RADWELL WARRANTY
DIODE, STANDARD, 1600V, 1263A, CHASSIS MOUNT, W2, DO-200AB, B-PUK. FREE 2 YEAR RADWELL WARRANTY
DIODE, STANDARD, 25A, 1000V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):25A; FORWARD VOLTAGE VF MAX:1.3V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-4; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES. FREE...
DIODE, STANDARD, 400V 8A, THROUGH HOLE, TO-220AC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DIODE, ZHCS2000 SERIES, SMD, SOT-23, 2 AMP, 40 V, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 25A, 1200V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 1.6 KV, 70 AMPS, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 160A, 1600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 3 PHASE, 1600 VAC, PWS-E-1, 5 PIN, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 3 PHASE, 37 AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE RELAY 6/220VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 5A, 40V, SILICON, RECTIFIER DIODE, TO-220AC, SC-67, TO-220F15, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, MOSFET, SOT23-3 P02, TOP MARKING, 20V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, RECTIFIER, 2X30A, 200V, TO247AC; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):60A;. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, SCHOTTKY BARRIER, TO-220F, 1500 VOLT ISOLATING, TO-220F PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, SEMICONDUCTOR, RECTIFIER, SILICON BODY, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, ZENER, 16V, .5 WATT, 13 OHM, 5%, GLASS CASE, DO-35. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER W/ BRAKE, 3-PHASE, 160A, 1600V, NTC, SCREW MOUNT, HIGH TEMPERATURE, POWER CYCLING CAPABILITY, UL REGISTERED E72873, (VUB160-16NOX(T))- REPLACEMENT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 4A I(D), 40V, 0.05OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 10A, 600V V(RRM), SILICON, TO-220. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-220F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5.5A, 60V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 40V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 250VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR / THYRISTOR, 3 POLE, 1200 VOLT AC, 160 AMP, SMD/SMT MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING POWER SUPPLY, RECTIFIER, 120/240VAC, 185W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 12V V(Z), 5.39%, 0.5W, SILICON, UNIDIRECTIONAL, DO-35. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 500MW, 15V, SOD-80C,VOLTAGE VZ TYP 15V, POWER DISSIPATION PD:500MW, SOD-80C, 2 PIND, BREAKDOWN VOLTAGE 15V. FREE 2 YEAR RADWELL WARRANTY
FREDS - TO-2208A, 400V, LOW VF, SINGLE, TJMAX=175 C. FREE 2 YEAR RADWELL WARRANTY
HEXFREDS - TO-24716A, 1200V, HEXFRED GEN2, SINGLE. FREE 2 YEAR RADWELL WARRANTY
HEXFREDS - TO-2476A, 1200V, HEXFRED GEN2, SINGLE. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENTATION AMPLIFIER IC, NO. OF PINS:16, PACKAGE/CASE:16-SOIC , PEAK REFLOW COMPATIBLE (260 C):NO, SUPPLY VOLTAGE MAX:40V, SUPPLY VOLTAGE MIN:13.5V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IR EMITTING DIODE, 850NM, SMD; VIEWING ANGLE:60¦; DIODE CASE STYLE:-; FORWARD CURRENT IF(AV):1A; FORWARD VOLTAGE VF MAX:2.5V; RISE TIME:15NS; FALL TIME TF:18NS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:100¦C ROHS COMPLIANT:...
JOHNSON CONTROLS, YI/10K-3-O, YI10K3O, THERMISTOR, 10K @ 77F. FREE 2 YEAR RADWELL WARRANTY
MOSFET COMP. 60V NP-CHNL 8 PIN SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
NEW INPUT DIODES - FULLPAK-220-E3 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
PEPPERL & FUCHS Safety Systems Z 954
PEPPERL & FUCHS Safety Systems Z787
PEPPERL & FUCHS Safety Systems Z955
PEPPERL & FUCHS Safety Systems Z965
POWER MODULE DIODE SCR. FREE 2 YEAR RADWELL WARRANTY
POWER MOSFET, N CHANNEL, 60 V, 600 MA, 1.5 OHM, TO-226AA, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 3000) INPUT DIODE, 8A, 1.2KV, D-PAK; DIODE TYPE:STANDARD RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER BRIDGE, 1.5 AMP, 400V, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE STUD TYPE 400V 400AMP. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 200 V, 70 A, 1.35 V, SINGLE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 400 V, 25 A, 1.3 V, SINGLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1A, 40V V(RRM), SILICON, SMA DO-214AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 2.2 AMP, 40V V(RRM), SILICON, SOT-23, FORWARD CURRENT IF(AV):1.16A, ROHS COMPLIANT: YES, TOP MARKING LL20. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 40V V(RRM), SILICON, TO-220F, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER LOW LOSS HIGH SPEED 5/50AMP 200V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 3 PHASE, 1.2KV, 127A, MODULE, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):127A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.9V, NO. OF PINS:5PINS ROHS...
RECTIFIER, 300V, 2X 15A, ULTRAFAST, 40NS, THROUGH HOLE, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, DUAL, 16A, 600V, TO-220AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:2.1V; REVERSE RECOVERY TIME TRR MAX:55NS; FORWARD SURGE ROHS COMPLIANT:...
RECTIFIER, SINGLE, 1.2KV, 40A, TO-247AC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SINGLE, 15A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.7V; REVERSE RECOVERY TIME TRR MAX:60NS; FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, SINGLE, 16A, 1.2KV, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:3V; REVERSE RECOVERY TIME TRR MAX:135NS; FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, SINGLE, 25A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):25A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.7V; REVERSE RECOVERY TIME TRR MAX:75NS; FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, SINGLE, 600V, 15A, TO-247AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.7V; REVERSE RECOVERY TIME TRR MAX:60NS; FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, SINGLE, 8A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.7V; REVERSE RECOVERY TIME TRR MAX:55NS; FORWARD SURGE CURRENT IFSM ROHS...
SAFETY BARRIER, 1 CHANNEL, 50 MA, 250 VAC, DIN RAIL MOUNT, IP20 PROTECTION, (71788). FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, 2 CHANNEL, 28 VDC, 240 OHM, 80 MA, SCREW TERMINAL, (71940). FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, SAFE SNAP, ZENERBARRIERS, 250V, (72178). FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, Z SERIES, 1 CHANNEL, ANALOGUE OUTPUT, (071938). FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, Z SERIES, 2-CHANNEL, 80 MA, 10 AMP, 26.5 VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, Z SERIES, 3 CHANNEL, WORKING VOLTAGE 0.6 V AT 1 AMP, SERIES RESISTANCE MAX: 27.27 OHM, FUSE RATING 50 MA, 250 VAC, DIN RAIL MOUNTING, 071863. FREE 2...
SCHOTTKY - D-PAK6A, 40V, LOW VF, DUAL, SMD, TJ=150 C. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-247AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-247AC; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:800MV ROHS COMPLIANT:...
SCHOTTKY RECTIFIER, 100V, 5.5A, TO-252AA; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):5.5A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:TO-252AA; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:770MV; PRODUCT RANGE:- ROHS COMPLIANT:...
SCHOTTKY RECTIFIER, DUAL ANODE COMMON CATHODE, 40 AMP FORWARD CURRENT, 100 V (VRRM), 610 MV FORWARD VOLTAGE, 2.95 KA (IFSM), 15MA REVERSE CURRENT. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, DUAL, 30V, TO-263AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:30V; FORWARD CURRENT IF(AV):40A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-263AB; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:570MV; ROHS COMPLIANT: YES.
SILICON CONTROLLED RECTIFIER, 36A I(T)RMS, 70000MA I(T), 1600V V(DRM), 1600V V(RRM), 3 ELEMENT. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER, THYRISTOR BRIDGE RECTIFIER, POWER MODULE, SINGLE PHASE, 40 A, 1200 V. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOCKET, DIN RAIL MOUNTING, 12.5 X 91.5 X 13 MM, ZENER BARRIER ACCESSORY, FOR GROUNDING THROUGH INSULATED MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 5.6A I(D), 30V, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
STANDARD DIODE, 40A, 1.2KV, DO-5; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):40A; FORWARD VOLTAGE VF MAX:1.3V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-203AB; FORWARD CURRENT IF:40A ROHS COMPLIANT:...
STANDARD DIODE, 40A, 100V, DO-5; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):40A; FORWARD VOLTAGE VF MAX:1.3V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-5; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
STANDARD DIODE, 85A, 400V, DO-203AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):85A; FORWARD VOLTAGE VF MAX:1.2V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-5; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
STANDARD RECOVERY RECTIFIER, SINGLE CONFIGURATION, STUD MOUNT, CASE: DO-203AA, REVERSE VOLTAGE: 600 V, FORWARD CURRENT: 25 A, FORWARD VOLTAGE: 1.3 V, MAXIMUM SURGE CURRENT: 373 A, ROHS COMPLIANT. FREE 2...
VISHAY Semiconductors VS-26MB140A
VISHAY Semiconductors VS-26MT120
VISHAY Semiconductors VS-300U40A
VISHAY Semiconductors VS-P405W
VOLTAGE STABILIZER DIODE, 1.5V, DO-35 GLASS CASE. FREE 2 YEAR RADWELL WARRANTY
ZENE BARRIER, Z SERIES, 2-CHANNE, DIN RAIL MOUNTABLE, 6.5 V AT 10 A, 106 OHM SERIES RESISTANCE, (71795). FREE 2 YEAR RADWELL WARRANTY
ZENER BARRIER, 2 CHANNEL, DC VERSION, 26.5 V, 240 OHM NOMINAL RESISTANCE, 250 OHM SERIES RESISTANCE, 80 MA, DIN RAIL MOUNTING, HIGH POWER VERSION. FREE 2 YEAR RADWELL WARRANTY
ZENER BARRIER, 2-CHANNEL, 10 V, 100 MA, SCREW TERMINAL CONNECTION, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
ZENER BARRIER, 2-CHANNEL, 327 OHM NAX, 50 MA, 26.5 VDC, SCREW TERMINAL CONNECTION, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
ZENER BARRIER, 2-CHANNEL, DIN RAIL MOUNTABLE, 10 V AT 10 UA, 1033 OHM SERIES REISTANCE MAX, 50 MA FUSE RATING, (71796). FREE 2 YEAR RADWELL WARRANTY
ZENER BARRIER, Z SERIES, 2-CHANNEL, DC VERSION, POSITIVE POLARITY, 50 MA, 28 VDC, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
ZENER BARRIER, Z-SYSTEM, DIN RAIL MOUNTABLE, STAR CONNECTION, 2-CHANNEL, 120 OHM NOMINAL, 15.6 VAC SUPPLY LOOP. FREE 2 YEAR RADWELL WARRANTY
ZENER BARRIERS, 2 CHANNEL, DIN RAIL MOUNT, 50 MA, 19 V, (71802). FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 150V, 1W, 5%, DO-213AB-2 . FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 18V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, EQ MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 82V, 5%, 2W, SILICON, UNIDIRECTIONAL, DO-41, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

<< Prev