"Diode Array 4 Independent Schottky 50V 3A (DC) Through Hole 8-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1115480-UC3611N
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -0°C to 70°C
Diode Configuration: 4 Independent
Current - Average Rectified (Io) (per Diode): 3A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 8-PDIP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Rectifier Diode, Schottky, 1 Phase, 4 Element, 3A, 50V V(RRM), Silicon
Schottky Diodes & Rectifiers Quad Schottky Diode Array
DIODE ARRAY SCHOTTKY 50V 3A 8DIP
DIODE RECT, SCHOTTKY, 3A, 1.2V, DIP; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):3A; Diode Configuration:Quad Isolated; Diode Case Style:DIP; No. of Pins:8Pins; Forward Voltage VF Max:1.2V; Forward Surge Current RoHS Compliant: Yes
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 4 ELEMENT, 50V V(RRM), SILICON, DIP-8. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | General Purpose Diodes |
| Product Number | 296-11234-5-ND | 1115480-UC3611N | UC3611N | UC3611N | UC3611N | 28AH6374 | 17178666 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - UC3611N | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Rect, Schottky, 3A, 1.2V, Dip; Repetitive Reverse Voltage Vrrm Max Texas Instruments | Diode | |
| Tj | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Package | "8-DIP (0.300"", 7.62mm)" | 8-PDIP | PDIP8 | PDIP-8 | DIP | ||
| Diode Type | Schottky; Schottky | ||||||
| Life Cycle Stage | Active | Active | Last Shipments | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts |